LaserStar Technologies Corporation Custom Laser Marking Systems Class 1/Class 4

Description
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets
Description
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets

Suppliers

Company
Product
Description
Supplier Links
Custom Laser Marking Systems Class 1/Class 4 -  - LaserStar Technologies Corporation
Riverside, RI, USA
Custom Laser Marking Systems Class 1/Class 4
Custom Laser Marking Systems Class 1/Class 4
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets

At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application.

FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications.

FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics.

Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking.

  • Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes
  • Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL)
  • Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle
  • Rapid marking on precious metals with heat-sensitive materials
  • Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Lasers
Product Name Custom Laser Marking Systems Class 1/Class 4
CDRH Classification Class I; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details