LaserStar Technologies Corporation Custom Laser Marking Systems Class 1/Class 4

Description
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets
Description
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets

Suppliers

Company
Product
Description
Supplier Links
Custom Laser Marking Systems Class 1/Class 4 -  - LaserStar Technologies Corporation
Riverside, RI, USA
Custom Laser Marking Systems Class 1/Class 4
Custom Laser Marking Systems Class 1/Class 4
At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications. FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics. Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking. Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle Rapid marking on precious metals with heat-sensitive materials Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets

At LaserStar Technologies, we offer an extensive range of laser marking and laser engraving products with the ability to custom design any of our standard systems to fit your needs. Whatever your challenge, we will work directly with you to help you find the ideal solution to your laser marking application.

FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser Marking systems are ideal for a wide range of industries and integration applications.

FiberStar Laser Marking Systems offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold, platinum, silver, brass, stainless steel, carbide, copper, titanium, aluminum, as well as a wide variety of medical-grade alloys and plastics.

Identification text, serial numbers, corporate logos, 2-D data matrix codes, bar coding, graphic and digital images, or any individual process data can be produced with laser marking.

  • Logos, certification symbols, bar codes, serial codes, and 2-D data matrix codes
  • Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL)
  • Marking and cutting of foils and light-gauge steel sheets (i.e., labels) in one cycle
  • Rapid marking on precious metals with heat-sensitive materials
  • Plastic materials: day & night design for items such as mobile phone keyboards, dashboards, and other illumination components for aerospace and automotive markets
Supplier's Site

Technical Specifications

  LaserStar Technologies Corporation
Product Category Laser Processing Equipment
Product Name Custom Laser Marking Systems Class 1/Class 4
Type Complete or Turnkey System
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details
FLA HP ( 1064nm / 755nm / 694nm / 532nm ) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Beam Expanders -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; Expander
Workpiece Material UVFS
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details