Laser Technology, Inc. Distance Measuring 7005910

Description
Optical Sensor 1.64' ~ 2460.63' (0.5 ~ 750m) RS-232 Output
Request a Quote Datasheet
Description
Optical Sensor 1.64' ~ 2460.63' (0.5 ~ 750m) RS-232 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Measuring - 2018-1001-ND - DigiKey
Thief River Falls, MN, United States
Distance Measuring
2018-1001-ND
Distance Measuring 2018-1001-ND
Optical Sensor 1.64' ~ 2460.63' (0.5 ~ 750m) RS-232 Output

Optical Sensor 1.64' ~ 2460.63' (0.5 ~ 750m) RS-232 Output

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Distance Meters
Product Number 2018-1001-ND
Product Name Distance Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-L-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details