Laser Components USA, Inc. Diode, Laser, 785Nm, 100Mw; Wavelength Typ Laser Components 2008415

Description
DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Laser, 785Nm, 100Mw; Wavelength Typ Laser Components - 24M0534 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 785Nm, 100Mw; Wavelength Typ Laser Components
24M0534
Diode, Laser, 785Nm, 100Mw; Wavelength Typ Laser Components 24M0534
DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

DIODE, LASER, 785NM, 100mW; Wavelength Typ:785nm; No. of Pins:3Pins; Diode Case Style:Through Hole; Output Power:90mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24M0534
Product Name Diode, Laser, 785Nm, 100Mw; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details