Laser Components USA, Inc. Laser Diode, Apc, 655Nm; Wavelength Typ Laser Components 2008401

Description
LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
Datasheet
Description
LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, Apc, 655Nm; Wavelength Typ Laser Components - 24M0532 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, Apc, 655Nm; Wavelength Typ Laser Components
24M0532
Laser Diode, Apc, 655Nm; Wavelength Typ Laser Components 24M0532
LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24M0532
Product Name Laser Diode, Apc, 655Nm; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS1-6000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - 863-1099-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 100 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers