LASCO Fittings, Inc. Pipe and Coupling 829-005

Description
ADAPTER COUPLING, SCHEDULE 80, 1/2 INCH SOCKET TO SOCKET. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTER COUPLING, SCHEDULE 80, 1/2 INCH SOCKET TO SOCKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 32918342 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
32918342
Pipe and Coupling 32918342
ADAPTER COUPLING, SCHEDULE 80, 1/2 INCH SOCKET TO SOCKET. FREE 2 YEAR RADWELL WARRANTY

ADAPTER COUPLING, SCHEDULE 80, 1/2 INCH SOCKET TO SOCKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 32918342
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
Stainless Steel / Precision Gear & Dial Hub, 0.0781
Specs
Bore 1 0.0781 inch (1.98 mm)
View Details
CPC2:Two-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details