LASCO Fittings, Inc. 6" PVC Socket Flange 28165

Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
6
Brownsville, TN, USA
6" PVC Socket Flange
28165
6" PVC Socket Flange 28165
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  LASCO Fittings, Inc.
Product Category Pipe Fittings
Product Number 28165
Product Name 6" PVC Socket Flange
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-SS050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Female Adapter Butt - 5030007 - Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604722 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Nipple & Plug Fittings - 61053 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.250 inch (6.35 mm)
View Details