LASCO Fittings, Inc. 3" Neoprene Flange Gasket 28144

Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.
Description
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Suppliers

Company
Product
Description
Supplier Links
3
Brownsville, TN, USA
3" Neoprene Flange Gasket
28144
3" Neoprene Flange Gasket 28144
These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

These are schedule 80 socket flanges. Schedule 80 is NSF listed, has a 140 deg F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. They have a wide variety of uses in the chemical field and resistance, also in industrial plants, just to name a couple. Under chemcial, the fittings conform to ASTM D-2466 and the service temp is 140 deg F. PVC material is Type 1 according to the American Society for Testing Material D-1784. Lasco is the manufacturer of the flanges. Nibco-Chemtrol is the manufacturer of the gaskets.

Supplier's Site

Technical Specifications

  LASCO Fittings, Inc.
Product Category Pipe Fittings
Product Number 28144
Product Name 3" Neoprene Flange Gasket
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
Male Adapter Butt - 5028010 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Adapter Fitting
Material Pigmented Polypropylene
English Size 1.000 inch (25.4 mm)
View Details