Lascar Electronics, Inc. Voltmeters V 125

Description
Lascar V 125 Digital Voltmeter
Request a Quote
Description
Lascar V 125 Digital Voltmeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Voltmeters - 4199384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltmeters
4199384
Voltmeters 4199384
Lascar V 125 Digital Voltmeter

Lascar V 125 Digital Voltmeter

Supplier's Site
Module, Voltmeter; Volt Meter Meter Type; 3-1/2 Digit LCD; 0.5 in.; 9 VDC - 70101400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Voltmeter; Volt Meter Meter Type; 3-1/2 Digit LCD; 0.5 in.; 9 VDC
70101400
Module, Voltmeter; Volt Meter Meter Type; 3-1/2 Digit LCD; 0.5 in.; 9 VDC 70101400
Provided in a compact DIL package, the OEM 1B, (a metal framed LCD meter) and OEM 1B-LED, (a potted LED meter with integral red filter) can be easily integrated into applications where space constraints exist. Both meters have on-board calibration adjustment. The OEM4-LED has 4 digits and three decimal places. It accepts a clocked serial bitstream which corresponds with the segments to be displayed, and a data enable input to latch the data onto the LEDs and up to 4 external LEDs. The V125 and V600 modules are 31⁄2 digit LCD displays with 7-12 VDC operation, a ±200 mVDC full scale reading and typical accuracy of 0.25 V (±3 counts). Both products are available in packs of 10 only, and are supplied with mounting bezel. V EVAL contains one of each module and a testing unit for product evaluation.

Provided in a compact DIL package, the OEM 1B, (a metal framed LCD meter) and OEM 1B-LED, (a potted LED meter with integral red filter) can be easily integrated into applications where space constraints exist. Both meters have on-board calibration adjustment. The OEM4-LED has 4 digits and three decimal places. It accepts a clocked serial bitstream which corresponds with the segments to be displayed, and a data enable input to latch the data onto the LEDs and up to 4 external LEDs. The V125 and V600 modules are 31⁄2 digit LCD displays with 7-12 VDC operation, a ±200 mVDC full scale reading and typical accuracy of 0.25 V (±3 counts). Both products are available in packs of 10 only, and are supplied with mounting bezel. V EVAL contains one of each module and a testing unit for product evaluation.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Digital Ammeters Digital Voltmeters
Product Number 4199384 70101400
Product Name Voltmeters Module, Voltmeter; Volt Meter Meter Type; 3-1/2 Digit LCD; 0.5 in.; 9 VDC
Display Digits 3 Digits; 5 Digits; Plus a 1/2 digit 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
Electronic Power Meters - EL9222-000 - TE Connectivity
Specs
Measurement Type AC
Phase Three Phase
AC Voltage 57.7 to 480 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details