Lascar Electronics, Inc. Voltmeters V 1

Description
Lascar V 1 Digital Voltmeter
Request a Quote
Description
Lascar V 1 Digital Voltmeter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Voltmeters - 4200557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltmeters
4200557
Voltmeters 4200557
Lascar V 1 Digital Voltmeter

Lascar V 1 Digital Voltmeter

Supplier's Site
VOLTMETER, LCD, 3.5 DIGIT, DIL CONNECTION, 200mV READING - 70101414 - Allied Electronics, Inc.
Fort Worth, TX, USA
VOLTMETER, LCD, 3.5 DIGIT, DIL CONNECTION, 200mV READING
70101414
VOLTMETER, LCD, 3.5 DIGIT, DIL CONNECTION, 200mV READING 70101414
The V 1 is a very low cost 3½ digit LCD voltmeter with 6.3mm (0.25") digit height, intended for high volume OEM applications. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two SIL sockets or can be panel mounted using the bezel provided. Connection to the meter is via two rows of 4 pins. Features: 3½ Digit LCD Voltmeter 200mV Full Scale Reading 8 Pin DIL Connection Bezel Mounted Very Low Cost

The V 1 is a very low cost 3½ digit LCD voltmeter with 6.3mm (0.25") digit height, intended for high volume OEM applications. It features 200mV d.c. full scale reading, auto-zero and auto-polarity. The meter plugs directly into two SIL sockets or can be panel mounted using the bezel provided. Connection to the meter is via two rows of 4 pins.
Features:

  • 3½ Digit LCD Voltmeter
  • 200mV Full Scale Reading
  • 8 Pin DIL Connection
  • Bezel Mounted
  • Very Low Cost
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Digital Ammeters Digital Voltmeters
Product Number 4200557 70101414
Product Name Voltmeters VOLTMETER, LCD, 3.5 DIGIT, DIL CONNECTION, 200mV READING
Display Digits 3 Digits; 5 Digits; Plus a 1/2 digit 3 Digits; Plus a 1/2 digit
Unlock Full Specs
to access all available technical data

Similar Products

RF Volt Meters - 9242 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
UT216B 600A True RMS Digital Clamp Meter - High Frequency Model - UT216B - Uni-Trend US
Specs
Form Factor Clamp Meter; Handheld
Standards and Certifications RoHS
View Details
Electronic Power Meters - EN8874-000 - TE Connectivity
Specs
Measurement Type AC
Phase Single Phase; Three Phase
AC Voltage 57.7 to 480 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details