The Lascar SP5-GFX1 is a graphic LCD display featuring a resolution of 128 x 64 pixels. It utilizes a serial data interface, allowing for efficient communication with microcontrollers while minimizing the number of I/O lines required. The display is equipped with yellow-green LED backlighting, enhancing visibility in low-light conditions. It operates within a supply voltage range of 4.5V to 5.5V and requires a supply current of 350 µA. The backlight operates at a supply voltage of 5V to 5.5V with a current draw of 50 mA. The operating temperature range for this display is from 0°C to 50°C. The module includes a 10-pin single inline connector and comes with a bezel, fixing clip, and rubber seal for splashproof protection during installation.
DISPLAY, LCD GRAPHIC, 128 X 64 DOTS; Interface Type:Serial; Display Mode:-; LCD Display Type:Graphic; Operating Temperature Min:-10°C; Operating Temperature Max:60°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 50H5429 |
| Product Name | Display, Lcd Graphic, 128 X 64 Dots; Interface Type Lascar |
| Display Type | Graphic Display |