Voltage (Voltmeter) LCD - White Characters, Backlight Display Panel Mount
Voltmeter LCD - White Characters, Backlight Display Panel Mount
PANEL DISPLAY, VOLTMETER, LCD, 4.75V-7.5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-SP400-EB-W-ND | SP 400-EB-W | 60W1985 |
| Product Name | Meters | Panel Meters | Panel Display, Voltmeter, Lcd, 4.75V-7.5V; No. Of Digits / Alpha Lascar |
| Outputs | Reference | ||
| Display Technology | LCD | LCD | |
| Voltage Range | 0.2000 volts | 4.75 to 7.5 volts | 0.0 to 0.2000 volts |
| Input Type | DC Voltage | DC Voltage; DC Voltage |