Lascar Electronics, Inc. Capacitive Touch Display, 7 Inch, Tft; Meter Display Type Lascar SGD 70-A

Description
CAPACITIVE TOUCH DISPLAY, 7 INCH, TFT; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:1024 x 600 Pixels; Screen Size:7"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
CAPACITIVE TOUCH DISPLAY, 7 INCH, TFT; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:1024 x 600 Pixels; Screen Size:7"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Display, 7 Inch, Tft; Meter Display Type Lascar - 83Y8693 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Display, 7 Inch, Tft; Meter Display Type Lascar
83Y8693
Capacitive Touch Display, 7 Inch, Tft; Meter Display Type Lascar 83Y8693
CAPACITIVE TOUCH DISPLAY, 7 INCH, TFT; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:1024 x 600 Pixels; Screen Size:7"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

CAPACITIVE TOUCH DISPLAY, 7 INCH, TFT; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:1024 x 600 Pixels; Screen Size:7"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Display, Capacitive, Tft Lcd Colour, 7 Rohs Compliant Lascar - 69AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Display, Capacitive, Tft Lcd Colour, 7 Rohs Compliant Lascar
69AH2316
Display, Capacitive, Tft Lcd Colour, 7 Rohs Compliant Lascar 69AH2316
DISPLAY, CAPACITIVE, TFT LCD COLOUR, 7" ROHS COMPLIANT: YES

DISPLAY, CAPACITIVE, TFT LCD COLOUR, 7" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 83Y8693 69AH2316
Product Name Capacitive Touch Display, 7 Inch, Tft; Meter Display Type Lascar Display, Capacitive, Tft Lcd Colour, 7 Rohs Compliant Lascar
Screen Graphic Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
15.6
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.6 inch (396 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details