Lascar Electronics, Inc. Panelpilot Ace Display, 4.3, Rs232; Meter Display Type Lascar SGD 43-A

Description
PANELPILOT ACE DISPLAY, 4.3", RS232; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
PANELPILOT ACE DISPLAY, 4.3", RS232; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panelpilot Ace Display, 4.3, Rs232; Meter Display Type Lascar - 54X1821 - Newark, An Avnet Company
Chicago, IL, United States
Panelpilot Ace Display, 4.3, Rs232; Meter Display Type Lascar
54X1821
Panelpilot Ace Display, 4.3, Rs232; Meter Display Type Lascar 54X1821
PANELPILOT ACE DISPLAY, 4.3", RS232; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

PANELPILOT ACE DISPLAY, 4.3", RS232; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
Panelpilot Ace Display, 4.3Inch, Usb; Meter Display Type Lascar - 93X4658 - Newark, An Avnet Company
Chicago, IL, United States
Panelpilot Ace Display, 4.3Inch, Usb; Meter Display Type Lascar
93X4658
Panelpilot Ace Display, 4.3Inch, Usb; Meter Display Type Lascar 93X4658
PANELPILOT ACE DISPLAY, 4.3INCH, USB; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

PANELPILOT ACE DISPLAY, 4.3INCH, USB; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:5VDC; Supply Voltage Max:30VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 54X1821
Product Name Panelpilot Ace Display, 4.3, Rs232; Meter Display Type Lascar
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details