Lascar Electronics, Inc.
Multi Function Panel Meters
SGD 43-A-DK+
Description
Lascar SGD 43-A-DK+
Request a Quote
Email Supplier
Description
Lascar SGD 43-A-DK+
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
8187354
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
8187354 |
|
Product Name
|
Multi Function Panel Meters |
|
Input Type
|
Resistance; Potentiometer
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
View Details
Display Type
Combination
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits
6.0
View Details
Hottinger Brüel & Kjær A/S
Outputs
Voltage (+/- 10V)
Analog Input Channels
2
Input Type
Standardized voltage (+/- 10V)
View Details
Number Digits
7.0
Input Type
Frequency; Frequency
Width
68 mm (2.68 inch)
View Details