Lascar Electronics, Inc. Graphics Display, 3.5, Tft Colour; Meter Display Type Lascar SGD 35-M

Description
GRAPHICS DISPLAY, 3.5", TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GRAPHICS DISPLAY, 3.5", TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphics Display, 3.5, Tft Colour; Meter Display Type Lascar - 78T6454 - Newark, An Avnet Company
Chicago, IL, United States
Graphics Display, 3.5, Tft Colour; Meter Display Type Lascar
78T6454
Graphics Display, 3.5, Tft Colour; Meter Display Type Lascar 78T6454
GRAPHICS DISPLAY, 3.5", TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:- RoHS Compliant: Yes

GRAPHICS DISPLAY, 3.5", TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Meter, Multifunction Graphics, 3.5; Meter Display Type Lascar - 89T3757 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Multifunction Graphics, 3.5; Meter Display Type Lascar
89T3757
Meter, Multifunction Graphics, 3.5; Meter Display Type Lascar 89T3757
METER, MULTIFUNCTION GRAPHICS, 3.5"; Meter Display Type:QVGA TFT LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply RoHS Compliant: Yes

METER, MULTIFUNCTION GRAPHICS, 3.5"; Meter Display Type:QVGA TFT LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:3.5"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 78T6454 89T3757
Product Name Graphics Display, 3.5, Tft Colour; Meter Display Type Lascar Meter, Multifunction Graphics, 3.5; Meter Display Type Lascar
I/O Interfaces USB USB
Unlock Full Specs
to access all available technical data

Similar Products

[Yocto/Android] 10.1
Specs
Configuration Panel
I/O Interfaces RS232; RS422; RS485
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
HMI Displays - 2508925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
I/O Interfaces USB
Certifications RoHS Compliant
View Details