Lascar Electronics, Inc. Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar SGD 24-M

Description
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar - 70R1235 - Newark, An Avnet Company
Chicago, IL, United States
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar
70R1235
Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar 70R1235
PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes

PANEL PILOT MULTIFUNCTION GRAPHICS METER; Meter Display Type:LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Meter, Multifunction Graphics, 2.4; Meter Display Type Lascar - 60R2971 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Multifunction Graphics, 2.4; Meter Display Type Lascar
60R2971
Meter, Multifunction Graphics, 2.4; Meter Display Type Lascar 60R2971
METER, MULTIFUNCTION GRAPHICS, 2.4"; Meter Display Type:LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply Voltage RoHS Compliant: Yes

METER, MULTIFUNCTION GRAPHICS, 2.4"; Meter Display Type:LCD Colour; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 70R1235 60R2971
Product Name Panel Pilot Multifunction Graphics Meter; Meter Display Type Lascar Meter, Multifunction Graphics, 2.4; Meter Display Type Lascar
I/O Interfaces USB USB
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen, Sxga Tft Led Lcd, 17, I7; Meter Display Type Advantech - 37AJ3131 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1280 x 1024 Pixels
Display Size 17.0 inch (432 mm)
View Details
Machine Interface - 2171-CDSA-D3-RV-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details