Lascar Electronics, Inc. Graphics Display, 2.4In, Qvga Tft Lcd; Meter Display Type Lascar SGD 24-M-IP420

Description
GRAPHICS DISPLAY, 2.4IN, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:I2C, SPI, USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
GRAPHICS DISPLAY, 2.4IN, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:I2C, SPI, USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphics Display, 2.4In, Qvga Tft Lcd; Meter Display Type Lascar - 83Y8692 - Newark, An Avnet Company
Chicago, IL, United States
Graphics Display, 2.4In, Qvga Tft Lcd; Meter Display Type Lascar
83Y8692
Graphics Display, 2.4In, Qvga Tft Lcd; Meter Display Type Lascar 83Y8692
GRAPHICS DISPLAY, 2.4IN, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:I2C, SPI, USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

GRAPHICS DISPLAY, 2.4IN, QVGA TFT LCD; Meter Display Type:QVGA TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:I2C, SPI, USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 83Y8692
Product Name Graphics Display, 2.4In, Qvga Tft Lcd; Meter Display Type Lascar
I/O Interfaces I2C, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
21.5
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 21.5 inch (546 mm)
View Details
2 suppliers
Machine Interface - 2171-CDPX-X-E2-W-5-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details