METER, MULTIFUNCTION GRAPHICS, 2.4" TFT; Meter Display Type:TFT; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:32bit; Supply Voltage Min:4VDC; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 89T8031 |
| Product Name | Meter, Multifunction Graphics, 2.4 Tft; Meter Display Type Lascar |
| I/O Interfaces | USB |