Lascar Electronics, Inc. Meter, Multifunction Graphics, 2.4 Tft Colour; Meter Display Type Lascar SGD 24-M-420

Description
METER, MULTIFUNCTION GRAPHICS, 2.4" TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
METER, MULTIFUNCTION GRAPHICS, 2.4" TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meter, Multifunction Graphics, 2.4 Tft Colour; Meter Display Type Lascar - 60W1974 - Newark, An Avnet Company
Chicago, IL, United States
Meter, Multifunction Graphics, 2.4 Tft Colour; Meter Display Type Lascar
60W1974
Meter, Multifunction Graphics, 2.4 Tft Colour; Meter Display Type Lascar 60W1974
METER, MULTIFUNCTION GRAPHICS, 2.4" TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

METER, MULTIFUNCTION GRAPHICS, 2.4" TFT COLOUR; Meter Display Type:TFT LCD Color; Display Resolution:320 x 240 Pixels; Pixel Size (H x W):-; Screen Size:2.4"; Panel Display Interface:USB; Memory Size:-; Supply Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 60W1974
Product Name Meter, Multifunction Graphics, 2.4 Tft Colour; Meter Display Type Lascar
I/O Interfaces USB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9100iWRLD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
HMI Displays - 1444975 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces Rs422c, rs485, usb 2.0 (mini-b), usb 2.0 (type a)
Certifications RoHS Compliant
Resolution 320 x 240pixels
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details