Lascar Electronics, Inc. E Paper Dot Matrix Display, 2.1, 9V; Supply Voltage Min Lascar SGD 21-B

Description
E PAPER DOT MATRIX DISPLAY, 2.1", 9V; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.19"; Panel Cutout Height:34mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
E PAPER DOT MATRIX DISPLAY, 2.1", 9V; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.19"; Panel Cutout Height:34mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E Paper Dot Matrix Display, 2.1, 9V; Supply Voltage Min Lascar - 50AC4388 - Newark, An Avnet Company
Chicago, IL, United States
E Paper Dot Matrix Display, 2.1, 9V; Supply Voltage Min Lascar
50AC4388
E Paper Dot Matrix Display, 2.1, 9V; Supply Voltage Min Lascar 50AC4388
E PAPER DOT MATRIX DISPLAY, 2.1", 9V; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.19"; Panel Cutout Height:34mm; Product Range:- RoHS Compliant: Yes

E PAPER DOT MATRIX DISPLAY, 2.1", 9V; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.19"; Panel Cutout Height:34mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Panel Display, 2.1, E-Paper Dot Matrix; Supply Voltage Min Lascar - 49AC0471 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, 2.1, E-Paper Dot Matrix; Supply Voltage Min Lascar
49AC0471
Panel Display, 2.1, E-Paper Dot Matrix; Supply Voltage Min Lascar 49AC0471
PANEL DISPLAY, 2.1", E-PAPER DOT MATRIX; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.1"; Panel Cutout Height:34mm; Panel Cutout RoHS Compliant: Yes

PANEL DISPLAY, 2.1", E-PAPER DOT MATRIX; Supply Voltage Min:4VDC; Supply Voltage Max:9VDC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:48.3mm x 23.7mm; Screen Size:2.1"; Panel Cutout Height:34mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 50AC4388
Product Name E Paper Dot Matrix Display, 2.1, 9V; Supply Voltage Min Lascar
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
AUF - Compact Local Electronic Display -  - KOBOLD Instruments, Inc.
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details