Lascar Electronics, Inc. Power Supply, Linear, 5V/-5V, 0.2A/0.2A; Power Supply Approvals Lascar PSU303

Description
POWER SUPPLY, LINEAR, 5V/-5V, 0.2A/0.2A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Product Range:- RoHS Compliant: Yes
Description
POWER SUPPLY, LINEAR, 5V/-5V, 0.2A/0.2A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 5V/-5V, 0.2A/0.2A; Power Supply Approvals Lascar - 24M6451 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 5V/-5V, 0.2A/0.2A; Power Supply Approvals Lascar
24M6451
Power Supply, Linear, 5V/-5V, 0.2A/0.2A; Power Supply Approvals Lascar 24M6451
POWER SUPPLY, LINEAR, 5V/-5V, 0.2A/0.2A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 5V/-5V, 0.2A/0.2A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24M6451
Product Name Power Supply, Linear, 5V/-5V, 0.2A/0.2A; Power Supply Approvals Lascar
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PowerFlex 750 Bus Supplies - 20J1F4C1K7LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details