Lascar Electronics, Inc. Power Supply, Linear, Fixed, 5V, 200Ma; Power Supply Approvals Lascar PSU 30105

Description
POWER SUPPLY, LINEAR, FIXED, 5V, 200mA; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA
Datasheet
Description
POWER SUPPLY, LINEAR, FIXED, 5V, 200mA; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, Fixed, 5V, 200Ma; Power Supply Approvals Lascar - 69H7598 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, Fixed, 5V, 200Ma; Power Supply Approvals Lascar
69H7598
Power Supply, Linear, Fixed, 5V, 200Ma; Power Supply Approvals Lascar 69H7598
POWER SUPPLY, LINEAR, FIXED, 5V, 200mA; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA

POWER SUPPLY, LINEAR, FIXED, 5V, 200mA; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69H7598
Product Name Power Supply, Linear, Fixed, 5V, 200Ma; Power Supply Approvals Lascar
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
High Voltage Power Supplies - 303S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
20W Slimline Single Phase  Single Output Power Supplies - PS-S2012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers