Lascar Electronics, Inc. Power Supply, Linear, 3 O/p; Power Supply Approvals Lascar PSU 206

Description
POWER SUPPLY, LINEAR, 3 O/P; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V; Output Current - Output 2:250mA
Description
POWER SUPPLY, LINEAR, 3 O/P; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V; Output Current - Output 2:250mA

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 3 O/p; Power Supply Approvals Lascar - 69H7597 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 3 O/p; Power Supply Approvals Lascar
69H7597
Power Supply, Linear, 3 O/p; Power Supply Approvals Lascar 69H7597
POWER SUPPLY, LINEAR, 3 O/P; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V; Output Current - Output 2:250mA

POWER SUPPLY, LINEAR, 3 O/P; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:-; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:15V; Output Current - Output 2:250mA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69H7597
Product Name Power Supply, Linear, 3 O/p; Power Supply Approvals Lascar
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details