Lascar Electronics, Inc. Power Supply, Linear, Adj, 15V, 150Ma; Power Supply Approvals Lascar PSU 203

Description
POWER SUPPLY, LINEAR, ADJ, 15V, 150mA; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:-15V; Product Range:- RoHS Compliant: Yes
Description
POWER SUPPLY, LINEAR, ADJ, 15V, 150mA; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:-15V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, Adj, 15V, 150Ma; Power Supply Approvals Lascar - 69H7596 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, Adj, 15V, 150Ma; Power Supply Approvals Lascar
69H7596
Power Supply, Linear, Adj, 15V, 150Ma; Power Supply Approvals Lascar 69H7596
POWER SUPPLY, LINEAR, ADJ, 15V, 150mA; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:-15V; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, ADJ, 15V, 150mA; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:-; Output Voltage - Output 1:15V; Output Current - Output 1:150mA; Output Voltage - Output 2:-15V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69H7596
Product Name Power Supply, Linear, Adj, 15V, 150Ma; Power Supply Approvals Lascar
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2248-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5084X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details