10K NTC THERMISTOR, STAINLESS STEEL, 1M; Length:1m; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:-; Accessory Type:10K NTC Thermistor; For Use With:EMT 1900 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 23T2957 |
| Product Name | 10K Ntc Thermistor, Stainless Steel, 1M; Length Lascar |
| Diameter or Width Range | 0.2362 inch (6 mm) |