Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL AMMETERS
LASCAR ELECTRONICS, INC.
EMV 1025S-11 -- VOLTMETERS
Lascar Electronics, Inc.
Voltmeters
EMV 1025S-11
Description
Digital Voltmeter LCD 2V In, 5Vdc
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Digital Voltmeter LCD 2V In, 5Vdc
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Voltmeters
8673132
Voltmeters
8673132
Digital Voltmeter LCD 2V In, 5Vdc
Digital Voltmeter LCD 2V In, 5Vdc
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Digital Ammeters
Product Number
8673132
Product Name
Voltmeters
Display Digits
3 Digits; 5 Digits; 7 or more digits
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
MeasureReady
M81-SSM
Specs
Form Factor
Bench top
Measurement Type
DC
View Details
PCE Instruments / PCE Americas Inc.
Ohmmeter
PCE-IT55
Specs
Form Factor
Handheld
Measurement Type
AC / DC
Options & Features
Battery powered
View Details
RS Components, Ltd.
Multimeters
2434212
Specs
Form Factor
Handheld
Measurement Type
AC; DC
Special Measurement Types
Continuity Check; Diode test
View Details
Yokogawa Corporation of America
Clamp-on Tester (ACA, ACV, 600A)
CL130
Specs
Form Factor
Clamp Meter; Handheld
Measurement Type
AC / DC
AC Current
600 amps
View Details