Lascar Electronics, Inc. Panel Meter, Round 4 digit LED, Screw Terminals, 4.0-9VDC EM32-4 LED

Description
The waterproof, EM32-1B , EM32-1B-LED and EM32-4-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is required. Connection is via screw terminals and options are selected via jumper links. There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710) , Hour Meter (EMC 1500) , Thermometer (EMT 1900) , 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01) .
Description
The waterproof, EM32-1B , EM32-1B-LED and EM32-4-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is required. Connection is via screw terminals and options are selected via jumper links. There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710) , Hour Meter (EMC 1500) , Thermometer (EMT 1900) , 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01) .

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Round 4 digit LED, Screw Terminals, 4.0-9VDC - 70101381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Round 4 digit LED, Screw Terminals, 4.0-9VDC
70101381
Panel Meter, Round 4 digit LED, Screw Terminals, 4.0-9VDC 70101381
The waterproof, EM32-1B , EM32-1B-LED and EM32-4-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is required. Connection is via screw terminals and options are selected via jumper links. There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710) , Hour Meter (EMC 1500) , Thermometer (EMT 1900) , 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01) .

The waterproof, EM32-1B , EM32-1B-LED and EM32-4-LED are designed to be panel mounted with a 1.28" dia. cut-out. The metal bezel and rubber seal provide NEMA 4X/IP67 protection once the module is fitted into a panel and secured with the nut provided. These products are designed so no soldering is required. Connection is via screw terminals and options are selected via jumper links.
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710) , Hour Meter (EMC 1500) , Thermometer (EMT 1900) , 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01) .

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70101381
Product Name Panel Meter, Round 4 digit LED, Screw Terminals, 4.0-9VDC
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details