Lascar Electronics, Inc. Status Indicator; Led Color Lascar EM20-FPSI 1010

Description
STATUS INDICATOR; LED Color:Green, Red; Mounting Hole Dia:20.5mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67, NEMA 4X; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
STATUS INDICATOR; LED Color:Green, Red; Mounting Hole Dia:20.5mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67, NEMA 4X; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Status Indicator; Led Color Lascar - 10M9193 - Newark, An Avnet Company
Chicago, IL, United States
Status Indicator; Led Color Lascar
10M9193
Status Indicator; Led Color Lascar 10M9193
STATUS INDICATOR; LED Color:Green, Red; Mounting Hole Dia:20.5mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67, NEMA 4X; Product Range:-; MSL:- RoHS Compliant: Yes

STATUS INDICATOR; LED Color:Green, Red; Mounting Hole Dia:20.5mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP67, NEMA 4X; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 10M9193
Product Name Status Indicator; Led Color Lascar
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details