Lascar Electronics, Inc. Data Loggers EL-USB-2

Description
Lascar EL-USB-2 Data Logger
Request a Quote
Description
Lascar EL-USB-2 Data Logger
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 4901064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
4901064
Data Loggers 4901064
Lascar EL-USB-2 Data Logger

Lascar EL-USB-2 Data Logger

Supplier's Site
Data Logger, 0 100%rh, -35Deg +80Deg; Data Logger Type Lascar - 38K1277 - Newark, An Avnet Company
Chicago, IL, United States
Data Logger, 0 100%rh, -35Deg +80Deg; Data Logger Type Lascar
38K1277
Data Logger, 0 100%rh, -35Deg +80Deg; Data Logger Type Lascar 38K1277
DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16382; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019); External Depth:27mm; External Length / RoHS Compliant: Yes

DATA LOGGER, 0 - 100%RH, -35DEG - +80DEG; Data Logger Type:USB Temperature & Humidity; No. of Channels:2Channels; Reading Capacity:16382; Product Range:EasyLog; SVHC:No SVHC (15-Jan-2019); External Depth:27mm; External Length / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Data Acquisition Data Loggers and Data Recorders
Product Number 4901064 38K1277
Product Name Data Loggers Data Logger, 0 100%rh, -35Deg +80Deg; Data Logger Type Lascar
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8AI/11DI/10DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6317-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers