Lascar Electronics, Inc. Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar DPM950

Description
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
Datasheet
Description
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar - 96K8686 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
96K8686
Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar 96K8686
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K8686
Product Name Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details