Lascar Electronics, Inc. Dpm, Lcd, 4-20Ma, Process; No. Of Digits / Alpha Lascar DPM942

Description
DPM, LCD, 4-20MA, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3.9VDC; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
DPM, LCD, 4-20MA, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3.9VDC; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpm, Lcd, 4-20Ma, Process; No. Of Digits / Alpha Lascar - 96K8685 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 4-20Ma, Process; No. Of Digits / Alpha Lascar
96K8685
Dpm, Lcd, 4-20Ma, Process; No. Of Digits / Alpha Lascar 96K8685
DPM, LCD, 4-20MA, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3.9VDC; Supply Voltage RoHS Compliant: Yes

DPM, LCD, 4-20MA, PROCESS; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:3.9VDC; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K8685
Product Name Dpm, Lcd, 4-20Ma, Process; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers