Current (Ammeter) LCD - Black Characters Display Panel Mount
Ammeter LCD - Black Characters Display Panel Mount
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM942-ND | 119356 | DPM 942 | DPM 942 |
| Product Name | Meters | Multi Function Panel Meters | Meters | Panel Meters |
| Display Technology | LCD | |||
| Current Range | 0.0040 to 0.0200 amps | |||
| Width | 72 mm (2.83 inch) | 72 mm (2.83 inch) | ||
| Height | 40 mm (1.57 inch) | 40 mm (1.57 inch) | ||
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) |