Lascar Electronics, Inc. Panel Meter, Led, 3.5Digit, 4.5-5.5V; Supply Voltage Min Lascar DPM 40

Description
PANEL METER, LED, 3.5DIGIT, 4.5-5.5V; Supply Voltage Min:7VDC; Supply Voltage Max:5.5V; Backlighting Colour:Red; No. of Digits / Alpha:3-1/2; Display Size:31mm x 13mm; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:68mm RoHS Compliant: Yes
Datasheet
Description
PANEL METER, LED, 3.5DIGIT, 4.5-5.5V; Supply Voltage Min:7VDC; Supply Voltage Max:5.5V; Backlighting Colour:Red; No. of Digits / Alpha:3-1/2; Display Size:31mm x 13mm; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Led, 3.5Digit, 4.5-5.5V; Supply Voltage Min Lascar - 96K8673 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Led, 3.5Digit, 4.5-5.5V; Supply Voltage Min Lascar
96K8673
Panel Meter, Led, 3.5Digit, 4.5-5.5V; Supply Voltage Min Lascar 96K8673
PANEL METER, LED, 3.5DIGIT, 4.5-5.5V; Supply Voltage Min:7VDC; Supply Voltage Max:5.5V; Backlighting Colour:Red; No. of Digits / Alpha:3-1/2; Display Size:31mm x 13mm; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:68mm RoHS Compliant: Yes

PANEL METER, LED, 3.5DIGIT, 4.5-5.5V; Supply Voltage Min:7VDC; Supply Voltage Max:5.5V; Backlighting Colour:Red; No. of Digits / Alpha:3-1/2; Display Size:31mm x 13mm; Screen Size:-; Panel Cutout Height:33mm; Panel Cutout Width:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 96K8673
Product Name Panel Meter, Led, 3.5Digit, 4.5-5.5V; Supply Voltage Min Lascar
Number of Characters 3.5 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD603 - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details