Lascar Electronics, Inc. Meters DPM 125

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Bezel, Window
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Bezel, Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM125-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Bezel, Window

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount - Bezel, Window

Buy Now Datasheet
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar - 96K8665 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar
96K8665
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar 96K8665
VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:7.5VDC; Product Range:- RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:7.5VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DPM 125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 125
Panel Meters DPM 125
Voltmeter LCD - Black Characters Display Panel Mount - Bezel, Window

Voltmeter LCD - Black Characters Display Panel Mount - Bezel, Window

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM125-ND 96K8665 DPM 125
Product Name Meters Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar Panel Meters
Outputs Reference
Display Technology LCD LCD
Voltage Range 0.2000 volts 0.0 to 0.2000 volts 7.5 to 14 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details