Lascar Electronics, Inc. Module, Data Display; Supply Voltage Min Lascar DDM4

Description
MODULE, DATA DISPLAY; Supply Voltage Min:3VDC; Supply Voltage Max:8.5VDC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:18mm x 47mm; Screen Size:0.45"; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Panel Cutout RoHS Compliant: Yes
Datasheet
Description
MODULE, DATA DISPLAY; Supply Voltage Min:3VDC; Supply Voltage Max:8.5VDC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:18mm x 47mm; Screen Size:0.45"; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Panel Cutout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module, Data Display; Supply Voltage Min Lascar - 96K8485 - Newark, An Avnet Company
Chicago, IL, United States
Module, Data Display; Supply Voltage Min Lascar
96K8485
Module, Data Display; Supply Voltage Min Lascar 96K8485
MODULE, DATA DISPLAY; Supply Voltage Min:3VDC; Supply Voltage Max:8.5VDC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:18mm x 47mm; Screen Size:0.45"; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Panel Cutout RoHS Compliant: Yes

MODULE, DATA DISPLAY; Supply Voltage Min:3VDC; Supply Voltage Max:8.5VDC; Backlighting Colour:-; No. of Digits / Alpha:4; Display Size:18mm x 47mm; Screen Size:0.45"; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 96K8485
Product Name Module, Data Display; Supply Voltage Min Lascar
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details