Lascar Electronics, Inc. Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Lascar BATT 3V6

Description
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: Yes
Description
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Lascar - 80K5457 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Lascar
80K5457
Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Lascar 80K5457
LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: Yes

LITHIUM BATTERY, 3.6V, 1/2AA; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 80K5457
Product Name Lithium Battery, 3.6V, 1/2Aa; Battery Voltage Lascar
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA10307 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details