Lascar Electronics, Inc. High Temperature Battery, 2/3Aa, 3.6V; Battery Voltage Lascar BAT 3V6 2/3AA H TEMP

Description
HIGH TEMPERATURE BATTERY, 2/3AA, 3.6V; Battery Voltage:3.6V; Battery Size Code:2/3AA; Battery Technology:-; Battery Capacity:-; Battery Terminals:Raised Positive and Negative; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA
Description
HIGH TEMPERATURE BATTERY, 2/3AA, 3.6V; Battery Voltage:3.6V; Battery Size Code:2/3AA; Battery Technology:-; Battery Capacity:-; Battery Terminals:Raised Positive and Negative; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
High Temperature Battery, 2/3Aa, 3.6V; Battery Voltage Lascar - 23T2165 - Newark, An Avnet Company
Chicago, IL, United States
High Temperature Battery, 2/3Aa, 3.6V; Battery Voltage Lascar
23T2165
High Temperature Battery, 2/3Aa, 3.6V; Battery Voltage Lascar 23T2165
HIGH TEMPERATURE BATTERY, 2/3AA, 3.6V; Battery Voltage:3.6V; Battery Size Code:2/3AA; Battery Technology:-; Battery Capacity:-; Battery Terminals:Raised Positive and Negative; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

HIGH TEMPERATURE BATTERY, 2/3AA, 3.6V; Battery Voltage:3.6V; Battery Size Code:2/3AA; Battery Technology:-; Battery Capacity:-; Battery Terminals:Raised Positive and Negative; External Diameter:-; External Height:-; External Width:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 23T2165
Product Name High Temperature Battery, 2/3Aa, 3.6V; Battery Voltage Lascar
Standard Cylindrical Battery Sizes 2/3AA
Unlock Full Specs
to access all available technical data

Similar Products

BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details
AA Rechargeable Batteries - 1222954 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA
Specialty Cells Aa
View Details