LASCAR ELECTRONICS, INC.
BAT 3V6 2/3AA (H TEMP) -- BATTERY, LITHIUM, 3.6V, 2/3AA
Lascar Electronics, Inc.
Battery, lithium, 3.6V, 2/3AA
BAT 3V6 2/3AA (H TEMP)
Description
Features
3.6 V
2⁄3 AA Size
Extended temperature spec
Description
Features
3.6 V
2⁄3 AA Size
Extended temperature spec
Suppliers
Features
3.6 V
2⁄3 AA Size
Extended temperature spec
Features
- 3.6 V
- 2⁄3 AA Size
- Extended temperature spec
Supplier's Site
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
70101424 |
|
Product Name
|
Battery, lithium, 3.6V, 2/3AA |
|
Voltage
|
3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Secondary Batteries
Lithium-ion
Voltage
25.6 volts
Capacity
48 ampere-hr
View Details
Lead Acid Batteries
Absorbent Glass Mat; Agm
Application
Ups
Capacity
8 ampere-hr
View Details
Voltage
19 to ? volts
Weight
2.16 lbs (0.9800 kg)
View Details