Larson Electronics LLC Rechargeable Explosion Proof LED - Spot/Flood Combo - Class I, Div. I - ATEX Approved XPR-9822E

Description
The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered. This intrinsically safe LED flashlight carries a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 90 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 60 square feet useful for close work and general illumination. This unit can also be operated in continuous or momentary flashing strobe mode. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 16 hours battery run time in strobe mode on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The XPR-9822E comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. The strobe, flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 16 hour runtime when operating in strobe mode, a 6 hour runtime in flashlight mode, and a 5 hour runtime in floodlight mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsicallyy safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. ATEX Certified: Category 1 Zone 0 (Above ground locations where flammable gas is always present or for long periods in environments up to ethyl methyl ether gas groups, where the surface temperature does not exceed 135° and the ignition temperature is Ignition temp >135° = 200°). This correlates to UL Hazardous Locations Services Class I, Division 1, Groups C/D, T4 Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet
Description
The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered. This intrinsically safe LED flashlight carries a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 90 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 60 square feet useful for close work and general illumination. This unit can also be operated in continuous or momentary flashing strobe mode. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 16 hours battery run time in strobe mode on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The XPR-9822E comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. The strobe, flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 16 hour runtime when operating in strobe mode, a 6 hour runtime in flashlight mode, and a 5 hour runtime in floodlight mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsicallyy safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. ATEX Certified: Category 1 Zone 0 (Above ground locations where flammable gas is always present or for long periods in environments up to ethyl methyl ether gas groups, where the surface temperature does not exceed 135° and the ignition temperature is Ignition temp >135° = 200°). This correlates to UL Hazardous Locations Services Class I, Division 1, Groups C/D, T4 Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Explosion Proof LED - Spot/Flood Combo - Class I, Div. I - ATEX Approved - XPR-9822E - Larson Electronics LLC
Kemp, TX, USA
Rechargeable Explosion Proof LED - Spot/Flood Combo - Class I, Div. I - ATEX Approved
XPR-9822E
Rechargeable Explosion Proof LED - Spot/Flood Combo - Class I, Div. I - ATEX Approved XPR-9822E
The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered. This intrinsically safe LED flashlight carries a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 90 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 60 square feet useful for close work and general illumination. This unit can also be operated in continuous or momentary flashing strobe mode. Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 16 hours battery run time in strobe mode on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The XPR-9822E comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease. The strobe, flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 16 hour runtime when operating in strobe mode, a 6 hour runtime in flashlight mode, and a 5 hour runtime in floodlight mode. The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsicallyy safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination. ATEX Certified: Category 1 Zone 0 (Above ground locations where flammable gas is always present or for long periods in environments up to ethyl methyl ether gas groups, where the surface temperature does not exceed 135° and the ignition temperature is Ignition temp >135° = 200°). This correlates to UL Hazardous Locations Services Class I, Division 1, Groups C/D, T4 Charging System: Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included. Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided. Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status. Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost. Battery Pack: Medical grade, rechargeable NiMH. Full charge every charge with no capacity degradation due to recharge memory. 1000+ recharge cycles. Earth Friendly NiMH battery does not pollute the environment.

The XPR-9822E Explosion Proof-Intrinsically Safe LED Flashlight is Atex Certified and designed to handle the demands of working within hazardous locations and environments where potentially explosive vapors, gases and other flammable compounds may be encountered.

This intrinsically safe LED flashlight carries a lifetime warranty and produces a powerful 160 lumen spotlight light beam and 200 lumens in floodlight mode. This LED flashlight adds extra functionality and utility through the inclusion of an independently operable secondary flood type beam. The main beam from this compact and lightweight LED flashlight is tightly focused to produce a beam of bright white light capable of reaching up to 90 feet in length. A secondary flood beam can be operated independently of the main light to produce a 200 lumen flood pattern of light covering approximately 60 square feet useful for close work and general illumination. This unit can also be operated in continuous or momentary flashing strobe mode.

Either beam can be operated alone to produce a 160 lumen spotlight or 200 lumen floodlight beam, or in combination to produce a total of 360 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum light output when in floodlight mode. Made in the USA, this explosion proof LED flashlight offers up to 16 hours battery run time in strobe mode on a 3 hour charge from 12 volt vehicle source and US/International wall outlets. The XPR-9822E comes with a quick release charging cradle, ceiling hook and belt ring. This LED flashlight is versatile, rugged and can serve in industrial, public and commercial applications with ease.

The strobe, flood and spot beams of this flashlight are actuated via their own momentary or constant on switches. The high intensity LEDs used in this flashlight can produce a 160 lumen spot beam or a 200 lumen flood beam of light or a 360 lumen combination of each and offer 50,000 hour lifespans. These high efficiency LEDs produce a 16 hour runtime when operating in strobe mode, a 6 hour runtime in flashlight mode, and a 5 hour runtime in floodlight mode.

The housing is constructed of lightweight and chemical resistant polymer that offers non slip grip and high durability. This LED flashlight is impact and vibration resistant, waterproof to one meter, and comes with an included ceiling hook and belt ring for easy positioning and carrying convenience. This intrinsicallyy safe flashlight is approved Class 1, 2, 3 Div 1, Class 1, 2, 3, Div 2 and offers users the highest level of hazardous location protection available while providing the safety and efficiency of brilliant LED illumination.

ATEX Certified:
Category 1 Zone 0 (Above ground locations where flammable gas is always present or for long periods in environments up to ethyl methyl ether gas groups, where the surface temperature does not exceed 135° and the ignition temperature is Ignition temp >135° = 200°). This correlates to UL Hazardous Locations Services Class I, Division 1, Groups C/D, T4

Charging System:
Versatile configuration works 12 VDC and 100 VAC to 240 VAC at 50/60 HZ - wall outlet plug and vehicle cigarette plug included.
Single quick release cradle can be desk or wall mounted and vehicle mounted with DC connection provided.
Fast charge rate - full charge in 3 hours from fully depleted state - overcharge protection and LED indicators to show battery status.
Energy and function management system assures maximum energy capacity with no risk of over-charge and lower operating cost.

Battery Pack:
Medical grade, rechargeable NiMH.
Full charge every charge with no capacity degradation due to recharge memory.
1000+ recharge cycles.
Earth Friendly NiMH battery does not pollute the environment.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number XPR-9822E
Product Name Rechargeable Explosion Proof LED - Spot/Flood Combo - Class I, Div. I - ATEX Approved
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Ring Light - CA-DRB13M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details