Larson Electronics LLC 180 Watt Dual LED Light on Telescoping Tripod - 110VAC Plug or 12-24VDC - Extends to 9 feet WALTP-2x90Y

Description
The Magnalight WALTP-2x90Y Tripod Mounted Dual LED Light consists of two 90 watt LED light heads mounted atop an aluminum tripod and produces 14,400 lumens that can illuminate an area 1800'L x 375'W in flood mode. The heavy duty aluminum tripod mount provides the ability to easily and quickly deploy these lights and extend them to any height between 3 and 9 feet, and an included inline transformer allows operation with common 110VAC wall outlet current. This dual LED light tripod contains two LED light heads that produce 7,200 lumens each while using 90 watts at 7.5 amps, for combined a total of 14,400 lumens at 180 watts and 15 amps. Each LED light head contains nine Seoul Z-Power 10 watt LEDs producing 900 lumens each combined with high purity optics to produce an intense and powerful light beam. These LED lights are waterproof and have IP68 rated construction that is designed to withstand demanding environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters, and resist the ingress of dust, dirt and humidity. The housings on these units are formed from cast aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Both LED fixtures are mounted to a single removable mounting bracket that can be easily detached from the tower for stowing or transport. The heavy duty aluminum tripod is durable, lightweight and adjustable to any length between 4 feet and 9 feet. A single mounting bracket holds the LED lights and allows each light to be adjusted and aimed independently of the other. This adjustability allows users to expand the area covered or to focus more intense coverage on a smaller area. The tripod legs can be collapsed and the light head bracket removed with the lights still on it for simple portability and deployment. The heavy duty construction of this tripod and the light weight of the aluminum LED fixtures results in a portable yet very stable lighting platform that will hold its position, even in very windy conditions. Durability: The WALTP-2x90Y Tripod Mounted Dual LED Light incorporates two IP68 rated LED light emitters on a collapsible aluminum tripod. These weatherproof LED lights have a durable powder coat finish, are IP68 rated waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The tripod weighs 8 pounds and the 2 light heads and attachment bracket weigh 12 pounds. The adjustable tripod is constructed of heavy duty aluminum and provides secure height adjustment, leg positioning, and light mounting that will hold position even in windy conditions. Mounting: The LED light heads on this unit are mounted to a single removable bracket that allows the user to simply remove the entire light assembly from the tripod for easy stowing and transport. Each LED light can be adjusted independently of the other to provide maximum coverage or maximum intensity. Together, the LED lights can cover an area 3000'L x 175'W in spot mode and 1800'L x 375'W in flood mode. Power: An included 110V 50/60hz power supply wired inline to the LED lights allows this tower to be operated with standard 110 VAC power found in common wall outlets. Essentially, this means the operator can use this LED light tower anywhere a wall plug in is available or, by disconnecting the step down transformer, he/she can power this LED light tower from any vehicle, equipment, ATV or boat electrical system. You do not need to anything special to operate these light bars in their multi-voltage 9-32 Volt configuration. They will sense the incoming voltage and adapt accordingly. If operator decides he/she would like to run off 9 - 32 VDC, all he/she has to do is disconnect the transformer and directly connect the lights to a 9-32VDC power source. Versatility: The easy deployment and multi-voltage capability of this light tower makes it ideal for rapid deployment as a scene light for first responders to downed lines, main breaks or accidents. Hunters will find value in this LED light configuration for feeder light applications. Other applications include temporary maintenance operations, tank cleaning, power washing and other maintenance applications where general area lighting is not available. Temporary event organizers will find value in these telescoping LED lights for general area lighting in outdoor arenas where temporary power distribution is unavailable or expensive. Unlike our larger metal halide towers, these LED lights can be positioned next to the users. While our larger WAL-C-2XM 2000 watt metal halide lights on telescoping tripods cover more area, they are typically paired with large portable electrical distribution panels, transformers or diesel generators. The noise, fumes and high wattage electrical cabling usually requires that the operator positions the portable light tower at some distance from the work area or event. While these LED light towers produce less light coverage than the large metal halide lights, they can be placed right next to the work area, event or operators, so the overall effective illumination will be greater
Datasheet
Description
The Magnalight WALTP-2x90Y Tripod Mounted Dual LED Light consists of two 90 watt LED light heads mounted atop an aluminum tripod and produces 14,400 lumens that can illuminate an area 1800'L x 375'W in flood mode. The heavy duty aluminum tripod mount provides the ability to easily and quickly deploy these lights and extend them to any height between 3 and 9 feet, and an included inline transformer allows operation with common 110VAC wall outlet current. This dual LED light tripod contains two LED light heads that produce 7,200 lumens each while using 90 watts at 7.5 amps, for combined a total of 14,400 lumens at 180 watts and 15 amps. Each LED light head contains nine Seoul Z-Power 10 watt LEDs producing 900 lumens each combined with high purity optics to produce an intense and powerful light beam. These LED lights are waterproof and have IP68 rated construction that is designed to withstand demanding environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters, and resist the ingress of dust, dirt and humidity. The housings on these units are formed from cast aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Both LED fixtures are mounted to a single removable mounting bracket that can be easily detached from the tower for stowing or transport. The heavy duty aluminum tripod is durable, lightweight and adjustable to any length between 4 feet and 9 feet. A single mounting bracket holds the LED lights and allows each light to be adjusted and aimed independently of the other. This adjustability allows users to expand the area covered or to focus more intense coverage on a smaller area. The tripod legs can be collapsed and the light head bracket removed with the lights still on it for simple portability and deployment. The heavy duty construction of this tripod and the light weight of the aluminum LED fixtures results in a portable yet very stable lighting platform that will hold its position, even in very windy conditions. Durability: The WALTP-2x90Y Tripod Mounted Dual LED Light incorporates two IP68 rated LED light emitters on a collapsible aluminum tripod. These weatherproof LED lights have a durable powder coat finish, are IP68 rated waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The tripod weighs 8 pounds and the 2 light heads and attachment bracket weigh 12 pounds. The adjustable tripod is constructed of heavy duty aluminum and provides secure height adjustment, leg positioning, and light mounting that will hold position even in windy conditions. Mounting: The LED light heads on this unit are mounted to a single removable bracket that allows the user to simply remove the entire light assembly from the tripod for easy stowing and transport. Each LED light can be adjusted independently of the other to provide maximum coverage or maximum intensity. Together, the LED lights can cover an area 3000'L x 175'W in spot mode and 1800'L x 375'W in flood mode. Power: An included 110V 50/60hz power supply wired inline to the LED lights allows this tower to be operated with standard 110 VAC power found in common wall outlets. Essentially, this means the operator can use this LED light tower anywhere a wall plug in is available or, by disconnecting the step down transformer, he/she can power this LED light tower from any vehicle, equipment, ATV or boat electrical system. You do not need to anything special to operate these light bars in their multi-voltage 9-32 Volt configuration. They will sense the incoming voltage and adapt accordingly. If operator decides he/she would like to run off 9 - 32 VDC, all he/she has to do is disconnect the transformer and directly connect the lights to a 9-32VDC power source. Versatility: The easy deployment and multi-voltage capability of this light tower makes it ideal for rapid deployment as a scene light for first responders to downed lines, main breaks or accidents. Hunters will find value in this LED light configuration for feeder light applications. Other applications include temporary maintenance operations, tank cleaning, power washing and other maintenance applications where general area lighting is not available. Temporary event organizers will find value in these telescoping LED lights for general area lighting in outdoor arenas where temporary power distribution is unavailable or expensive. Unlike our larger metal halide towers, these LED lights can be positioned next to the users. While our larger WAL-C-2XM 2000 watt metal halide lights on telescoping tripods cover more area, they are typically paired with large portable electrical distribution panels, transformers or diesel generators. The noise, fumes and high wattage electrical cabling usually requires that the operator positions the portable light tower at some distance from the work area or event. While these LED light towers produce less light coverage than the large metal halide lights, they can be placed right next to the work area, event or operators, so the overall effective illumination will be greater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
180 Watt Dual LED Light on Telescoping Tripod - 110VAC Plug or 12-24VDC - Extends to 9 feet - WALTP-2x90Y - Larson Electronics LLC
Kemp, TX, USA
180 Watt Dual LED Light on Telescoping Tripod - 110VAC Plug or 12-24VDC - Extends to 9 feet
WALTP-2x90Y
180 Watt Dual LED Light on Telescoping Tripod - 110VAC Plug or 12-24VDC - Extends to 9 feet WALTP-2x90Y
The Magnalight WALTP-2x90Y Tripod Mounted Dual LED Light consists of two 90 watt LED light heads mounted atop an aluminum tripod and produces 14,400 lumens that can illuminate an area 1800'L x 375'W in flood mode. The heavy duty aluminum tripod mount provides the ability to easily and quickly deploy these lights and extend them to any height between 3 and 9 feet, and an included inline transformer allows operation with common 110VAC wall outlet current. This dual LED light tripod contains two LED light heads that produce 7,200 lumens each while using 90 watts at 7.5 amps, for combined a total of 14,400 lumens at 180 watts and 15 amps. Each LED light head contains nine Seoul Z-Power 10 watt LEDs producing 900 lumens each combined with high purity optics to produce an intense and powerful light beam. These LED lights are waterproof and have IP68 rated construction that is designed to withstand demanding environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters, and resist the ingress of dust, dirt and humidity. The housings on these units are formed from cast aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Both LED fixtures are mounted to a single removable mounting bracket that can be easily detached from the tower for stowing or transport. The heavy duty aluminum tripod is durable, lightweight and adjustable to any length between 4 feet and 9 feet. A single mounting bracket holds the LED lights and allows each light to be adjusted and aimed independently of the other. This adjustability allows users to expand the area covered or to focus more intense coverage on a smaller area. The tripod legs can be collapsed and the light head bracket removed with the lights still on it for simple portability and deployment. The heavy duty construction of this tripod and the light weight of the aluminum LED fixtures results in a portable yet very stable lighting platform that will hold its position, even in very windy conditions. Durability: The WALTP-2x90Y Tripod Mounted Dual LED Light incorporates two IP68 rated LED light emitters on a collapsible aluminum tripod. These weatherproof LED lights have a durable powder coat finish, are IP68 rated waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The tripod weighs 8 pounds and the 2 light heads and attachment bracket weigh 12 pounds. The adjustable tripod is constructed of heavy duty aluminum and provides secure height adjustment, leg positioning, and light mounting that will hold position even in windy conditions. Mounting: The LED light heads on this unit are mounted to a single removable bracket that allows the user to simply remove the entire light assembly from the tripod for easy stowing and transport. Each LED light can be adjusted independently of the other to provide maximum coverage or maximum intensity. Together, the LED lights can cover an area 3000'L x 175'W in spot mode and 1800'L x 375'W in flood mode. Power: An included 110V 50/60hz power supply wired inline to the LED lights allows this tower to be operated with standard 110 VAC power found in common wall outlets. Essentially, this means the operator can use this LED light tower anywhere a wall plug in is available or, by disconnecting the step down transformer, he/she can power this LED light tower from any vehicle, equipment, ATV or boat electrical system. You do not need to anything special to operate these light bars in their multi-voltage 9-32 Volt configuration. They will sense the incoming voltage and adapt accordingly. If operator decides he/she would like to run off 9 - 32 VDC, all he/she has to do is disconnect the transformer and directly connect the lights to a 9-32VDC power source. Versatility: The easy deployment and multi-voltage capability of this light tower makes it ideal for rapid deployment as a scene light for first responders to downed lines, main breaks or accidents. Hunters will find value in this LED light configuration for feeder light applications. Other applications include temporary maintenance operations, tank cleaning, power washing and other maintenance applications where general area lighting is not available. Temporary event organizers will find value in these telescoping LED lights for general area lighting in outdoor arenas where temporary power distribution is unavailable or expensive. Unlike our larger metal halide towers, these LED lights can be positioned next to the users. While our larger WAL-C-2XM 2000 watt metal halide lights on telescoping tripods cover more area, they are typically paired with large portable electrical distribution panels, transformers or diesel generators. The noise, fumes and high wattage electrical cabling usually requires that the operator positions the portable light tower at some distance from the work area or event. While these LED light towers produce less light coverage than the large metal halide lights, they can be placed right next to the work area, event or operators, so the overall effective illumination will be greater

The Magnalight WALTP-2x90Y Tripod Mounted Dual LED Light consists of two 90 watt LED light heads mounted atop an aluminum tripod and produces 14,400 lumens that can illuminate an area 1800'L x 375'W in flood mode. The heavy duty aluminum tripod mount provides the ability to easily and quickly deploy these lights and extend them to any height between 3 and 9 feet, and an included inline transformer allows operation with common 110VAC wall outlet current.

This dual LED light tripod contains two LED light heads that produce 7,200 lumens each while using 90 watts at 7.5 amps, for combined a total of 14,400 lumens at 180 watts and 15 amps. Each LED light head contains nine Seoul Z-Power 10 watt LEDs producing 900 lumens each combined with high purity optics to produce an intense and powerful light beam. These LED lights are waterproof and have IP68 rated construction that is designed to withstand demanding environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters, and resist the ingress of dust, dirt and humidity. The housings on these units are formed from cast aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Both LED fixtures are mounted to a single removable mounting bracket that can be easily detached from the tower for stowing or transport.

The heavy duty aluminum tripod is durable, lightweight and adjustable to any length between 4 feet and 9 feet. A single mounting bracket holds the LED lights and allows each light to be adjusted and aimed independently of the other. This adjustability allows users to expand the area covered or to focus more intense coverage on a smaller area. The tripod legs can be collapsed and the light head bracket removed with the lights still on it for simple portability and deployment. The heavy duty construction of this tripod and the light weight of the aluminum LED fixtures results in a portable yet very stable lighting platform that will hold its position, even in very windy conditions.

Durability: The WALTP-2x90Y Tripod Mounted Dual LED Light incorporates two IP68 rated LED light emitters on a collapsible aluminum tripod. These weatherproof LED lights have a durable powder coat finish, are IP68 rated waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The tripod weighs 8 pounds and the 2 light heads and attachment bracket weigh 12 pounds. The adjustable tripod is constructed of heavy duty aluminum and provides secure height adjustment, leg positioning, and light mounting that will hold position even in windy conditions.

Mounting: The LED light heads on this unit are mounted to a single removable bracket that allows the user to simply remove the entire light assembly from the tripod for easy stowing and transport. Each LED light can be adjusted independently of the other to provide maximum coverage or maximum intensity. Together, the LED lights can cover an area 3000'L x 175'W in spot mode and 1800'L x 375'W in flood mode.

Power: An included 110V 50/60hz power supply wired inline to the LED lights allows this tower to be operated with standard 110 VAC power found in common wall outlets. Essentially, this means the operator can use this LED light tower anywhere a wall plug in is available or, by disconnecting the step down transformer, he/she can power this LED light tower from any vehicle, equipment, ATV or boat electrical system. You do not need to anything special to operate these light bars in their multi-voltage 9-32 Volt configuration. They will sense the incoming voltage and adapt accordingly. If operator decides he/she would like to run off 9 - 32 VDC, all he/she has to do is disconnect the transformer and directly connect the lights to a 9-32VDC power source.

Versatility: The easy deployment and multi-voltage capability of this light tower makes it ideal for rapid deployment as a scene light for first responders to downed lines, main breaks or accidents. Hunters will find value in this LED light configuration for feeder light applications. Other applications include temporary maintenance operations, tank cleaning, power washing and other maintenance applications where general area lighting is not available. Temporary event organizers will find value in these telescoping LED lights for general area lighting in outdoor arenas where temporary power distribution is unavailable or expensive.

Unlike our larger metal halide towers, these LED lights can be positioned next to the users. While our larger WAL-C-2XM 2000 watt metal halide lights on telescoping tripods cover more area, they are typically paired with large portable electrical distribution panels, transformers or diesel generators. The noise, fumes and high wattage electrical cabling usually requires that the operator positions the portable light tower at some distance from the work area or event. While these LED light towers produce less light coverage than the large metal halide lights, they can be placed right next to the work area, event or operators, so the overall effective illumination will be greater

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number WALTP-2x90Y
Product Name 180 Watt Dual LED Light on Telescoping Tripod - 110VAC Plug or 12-24VDC - Extends to 9 feet
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXR3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details