Larson Electronics LLC Work Area Flood Light - Tripod Mount - 4 of 500 Watt Quartz Lights - 25' Cord WAL-QP-4X500-25

Description
Configuration: Work area light with 4 of the 500 Watt quartz lights with 25 foot 16/3 SOWA (abrasive and oil resistant) cord on painted steel tripod mount. The 4 lights and attached upper bracket mount lift off the quadpod mount for easy transport. The upper bracket with lights sets on to the 3 inch diameter center post and locks into place with a hand tightened knob. The 3 legs collapse, enabling the operator to carry the the tripod with the provided handle grip positioned in the center of the unit, making the unit ideal for applications where portability is ideal. Each light head can be positioned at separate angles on the upper mounting bracket. The quadpod mount extends to 10 feet and collapses to 7 feet. Height adjustments are controlled by spring loaded push pin and can be set at 2 inch intervals. Electrical Information: 120 Volts AC. Pulls 4.16 amps per light. 25 foot, yellow SOOW cord with 1447 5-15 straight blade plug Light Coverage: 12,800 Square Foot Lumens: 35,000 lumens NOTE: This is a heavy duty unit designed for use in inclimate conditions and for overall longevity in difficult construction environments. The legs on this tripod are made from painted steel tubing that is 1 inch in diameter and 1/8 inch thick. All the hardware is stainless steel. We make this lighting solution in the United States. We are well aware that Home Depot and Wal-mart offer some inexpensive work lights that are made overseas. Those flood lights are designed for home use and light duty, indoor construction on homes. Magnalight work lights are designed for industrial, emergency response and military applications, where the operators are working in harsh, destructive environments and the operators income or mission success are dependent on dependable, durable lighting.
Datasheet
Description
Configuration: Work area light with 4 of the 500 Watt quartz lights with 25 foot 16/3 SOWA (abrasive and oil resistant) cord on painted steel tripod mount. The 4 lights and attached upper bracket mount lift off the quadpod mount for easy transport. The upper bracket with lights sets on to the 3 inch diameter center post and locks into place with a hand tightened knob. The 3 legs collapse, enabling the operator to carry the the tripod with the provided handle grip positioned in the center of the unit, making the unit ideal for applications where portability is ideal. Each light head can be positioned at separate angles on the upper mounting bracket. The quadpod mount extends to 10 feet and collapses to 7 feet. Height adjustments are controlled by spring loaded push pin and can be set at 2 inch intervals. Electrical Information: 120 Volts AC. Pulls 4.16 amps per light. 25 foot, yellow SOOW cord with 1447 5-15 straight blade plug Light Coverage: 12,800 Square Foot Lumens: 35,000 lumens NOTE: This is a heavy duty unit designed for use in inclimate conditions and for overall longevity in difficult construction environments. The legs on this tripod are made from painted steel tubing that is 1 inch in diameter and 1/8 inch thick. All the hardware is stainless steel. We make this lighting solution in the United States. We are well aware that Home Depot and Wal-mart offer some inexpensive work lights that are made overseas. Those flood lights are designed for home use and light duty, indoor construction on homes. Magnalight work lights are designed for industrial, emergency response and military applications, where the operators are working in harsh, destructive environments and the operators income or mission success are dependent on dependable, durable lighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Area Flood Light - Tripod Mount - 4 of 500 Watt Quartz Lights - 25' Cord - WAL-QP-4X500-25 - Larson Electronics LLC
Kemp, TX, USA
Work Area Flood Light - Tripod Mount - 4 of 500 Watt Quartz Lights - 25' Cord
WAL-QP-4X500-25
Work Area Flood Light - Tripod Mount - 4 of 500 Watt Quartz Lights - 25' Cord WAL-QP-4X500-25
Configuration: Work area light with 4 of the 500 Watt quartz lights with 25 foot 16/3 SOWA (abrasive and oil resistant) cord on painted steel tripod mount. The 4 lights and attached upper bracket mount lift off the quadpod mount for easy transport. The upper bracket with lights sets on to the 3 inch diameter center post and locks into place with a hand tightened knob. The 3 legs collapse, enabling the operator to carry the the tripod with the provided handle grip positioned in the center of the unit, making the unit ideal for applications where portability is ideal. Each light head can be positioned at separate angles on the upper mounting bracket. The quadpod mount extends to 10 feet and collapses to 7 feet. Height adjustments are controlled by spring loaded push pin and can be set at 2 inch intervals. Electrical Information: 120 Volts AC. Pulls 4.16 amps per light. 25 foot, yellow SOOW cord with 1447 5-15 straight blade plug Light Coverage: 12,800 Square Foot Lumens: 35,000 lumens NOTE: This is a heavy duty unit designed for use in inclimate conditions and for overall longevity in difficult construction environments. The legs on this tripod are made from painted steel tubing that is 1 inch in diameter and 1/8 inch thick. All the hardware is stainless steel. We make this lighting solution in the United States. We are well aware that Home Depot and Wal-mart offer some inexpensive work lights that are made overseas. Those flood lights are designed for home use and light duty, indoor construction on homes. Magnalight work lights are designed for industrial, emergency response and military applications, where the operators are working in harsh, destructive environments and the operators income or mission success are dependent on dependable, durable lighting.

Configuration: Work area light with 4 of the 500 Watt quartz lights with 25 foot 16/3 SOWA (abrasive and oil resistant) cord on painted steel tripod mount. The 4 lights and attached upper bracket mount lift off the quadpod mount for easy transport. The upper bracket with lights sets on to the 3 inch diameter center post and locks into place with a hand tightened knob. The 3 legs collapse, enabling the operator to carry the the tripod with the provided handle grip positioned in the center of the unit, making the unit ideal for applications where portability is ideal.

Each light head can be positioned at separate angles on the upper mounting bracket. The quadpod mount extends to 10 feet and collapses to 7 feet. Height adjustments are controlled by spring loaded push pin and can be set at 2 inch intervals.
Electrical Information: 120 Volts AC. Pulls 4.16 amps per light. 25 foot, yellow SOOW cord with 1447 5-15 straight blade plug
Light Coverage: 12,800 Square Foot

Lumens: 35,000 lumens

NOTE: This is a heavy duty unit designed for use in inclimate conditions and for overall longevity in difficult construction environments. The legs on this tripod are made from painted steel tubing that is 1 inch in diameter and 1/8 inch thick. All the hardware is stainless steel. We make this lighting solution in the United States. We are well aware that Home Depot and Wal-mart offer some inexpensive work lights that are made overseas. Those flood lights are designed for home use and light duty, indoor construction on homes. Magnalight work lights are designed for industrial, emergency response and military applications, where the operators are working in harsh, destructive environments and the operators income or mission success are dependent on dependable, durable lighting.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number WAL-QP-4X500-25
Product Name Work Area Flood Light - Tripod Mount - 4 of 500 Watt Quartz Lights - 25' Cord
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details