Larson Electronics LLC Infrared LED Light Tower - 4, 3-Watt Infrared LEDs - 3' to 8' Extendable Tower - 27 Hour Runtime WAL-LED10W-4S-IR

Description
The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of features including versatile power and recharging options and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military and law enforcement environments. The WAL-LED10W-4S-IR infrared LED light tower is a self contained and portable light tower package that offers high power and extreme portability in a compact and durable design. This unit produces the infrared equivelent of 720 lumens and can run for up to 72 hours on a single full charge of its onboard batteries. This infrared LED light tower includes four 3 watt infrared LEDs mounted to a telescoping aluminum mast that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy. This portable infrared LED light tower is designed to be easily deployed and can be set up in less than thirty seconds after a single practice run to familiarize yourself with its operation. Approximately the size of a carry on suitcase, this unit includes a collapsible handle and wheels for easy transport around the deployment area. The heavy duty Pelican style case contains all of the operational equipment and provides secure protection against damage from impacts and contaminants when closed. When fully deployed, this unit will withstand 65 mph winds and can be extended to a total of 8 feet in tower height for optimal illumination of the target area. Click Photo to Enlarge Click Photo to Enlarge The WAL-LED10W-4S-IR portable infrared light tower incorporates a long list of impressive features including: Power: AGM sealed lead acid battery, 12 VDC deep cycle with built-in charging system and a 600 charge life cycle or 3-5 year life cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This portable tower also accepts low voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the current battery charge conditions. LED Light Bars: This tower includes four 3 watt infrared LED light heads that are IP68 rated waterproof to three meters and constructed of extruded aluminum with polycarbonate lenses for the ultimate in durability. Each LED is controlled by a separate switch, allowing operators to use the lights together or independently based on lighting requirements and desired battery run time. Two LED light bars will run 27 hours, while a single infrared LED emitter will run 55+ hours. The LED assemblies are mounted to the tower via tension hinges which allow operators to adjust the angle and placement of the light heads without the need for loosening or tightening any screws. The operator simply position the light as desired, and the tensioned hinge holds it in position until it is moved again. A single coil cord provides power from the battery to the LED light heads. Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then locks it into position with a simple latching mechanism. The user can then extend the tower anywhere from 3 to 8 feet in total height and simply tightens the locking clamps to lock the tower in position. The mast from ground level to top of light is 8’. The actual pole is 6.5 feet long and the 18” case makes the total length 8 feet. Stability is provided by two stainless steel spring loaded aluminum support legs that unfold from the case as well and are extended to 30 inches in length and then locked into place. This tower and support system provides a stable light platform even in windy conditions up to 65 mph. Watertight Case: All the components of this portable light tower stow away within the watertight Pelican style case. This case includes a carrying handle and wheels to provide easier transport around the deployment area and measures only 22 inches tall by 9 inches in length by 14 inches wide. There are no loose parts and all components fit within the case for easy transport. All parts and controls are easily accesible simply by opening the front of the case, with controls located at the top and the battery assembly at the bottom. The entire unit weighs only 48 pounds and can be easily stowed in back seats or behind the seat of a pickup truck. This easy opening case and collapsible tripod and support system results in a portable high power infrared light tower than can be deployed in less than thirty seconds after a single practice run. Additional Features: Battery and lights will function at -40 F/C and + 185F / 85C. Battery charger has charge indicator to show level of charge. One year replacement warranty on battery pack and charger. Approved for continuous charging. Rocker switch for internal and external power operation. 220V 50/60htz charger available. Option to order unit with infrared LED light heads in the 850 or 940NM ranges. FAA, DOT, CAB, IA, and TA approved for air transport.
Datasheet
Description
The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of features including versatile power and recharging options and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military and law enforcement environments. The WAL-LED10W-4S-IR infrared LED light tower is a self contained and portable light tower package that offers high power and extreme portability in a compact and durable design. This unit produces the infrared equivelent of 720 lumens and can run for up to 72 hours on a single full charge of its onboard batteries. This infrared LED light tower includes four 3 watt infrared LEDs mounted to a telescoping aluminum mast that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy. This portable infrared LED light tower is designed to be easily deployed and can be set up in less than thirty seconds after a single practice run to familiarize yourself with its operation. Approximately the size of a carry on suitcase, this unit includes a collapsible handle and wheels for easy transport around the deployment area. The heavy duty Pelican style case contains all of the operational equipment and provides secure protection against damage from impacts and contaminants when closed. When fully deployed, this unit will withstand 65 mph winds and can be extended to a total of 8 feet in tower height for optimal illumination of the target area. Click Photo to Enlarge Click Photo to Enlarge The WAL-LED10W-4S-IR portable infrared light tower incorporates a long list of impressive features including: Power: AGM sealed lead acid battery, 12 VDC deep cycle with built-in charging system and a 600 charge life cycle or 3-5 year life cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This portable tower also accepts low voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the current battery charge conditions. LED Light Bars: This tower includes four 3 watt infrared LED light heads that are IP68 rated waterproof to three meters and constructed of extruded aluminum with polycarbonate lenses for the ultimate in durability. Each LED is controlled by a separate switch, allowing operators to use the lights together or independently based on lighting requirements and desired battery run time. Two LED light bars will run 27 hours, while a single infrared LED emitter will run 55+ hours. The LED assemblies are mounted to the tower via tension hinges which allow operators to adjust the angle and placement of the light heads without the need for loosening or tightening any screws. The operator simply position the light as desired, and the tensioned hinge holds it in position until it is moved again. A single coil cord provides power from the battery to the LED light heads. Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then locks it into position with a simple latching mechanism. The user can then extend the tower anywhere from 3 to 8 feet in total height and simply tightens the locking clamps to lock the tower in position. The mast from ground level to top of light is 8’. The actual pole is 6.5 feet long and the 18” case makes the total length 8 feet. Stability is provided by two stainless steel spring loaded aluminum support legs that unfold from the case as well and are extended to 30 inches in length and then locked into place. This tower and support system provides a stable light platform even in windy conditions up to 65 mph. Watertight Case: All the components of this portable light tower stow away within the watertight Pelican style case. This case includes a carrying handle and wheels to provide easier transport around the deployment area and measures only 22 inches tall by 9 inches in length by 14 inches wide. There are no loose parts and all components fit within the case for easy transport. All parts and controls are easily accesible simply by opening the front of the case, with controls located at the top and the battery assembly at the bottom. The entire unit weighs only 48 pounds and can be easily stowed in back seats or behind the seat of a pickup truck. This easy opening case and collapsible tripod and support system results in a portable high power infrared light tower than can be deployed in less than thirty seconds after a single practice run. Additional Features: Battery and lights will function at -40 F/C and + 185F / 85C. Battery charger has charge indicator to show level of charge. One year replacement warranty on battery pack and charger. Approved for continuous charging. Rocker switch for internal and external power operation. 220V 50/60htz charger available. Option to order unit with infrared LED light heads in the 850 or 940NM ranges. FAA, DOT, CAB, IA, and TA approved for air transport.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED Light Tower - 4, 3-Watt Infrared LEDs - 3' to 8' Extendable Tower - 27 Hour Runtime - WAL-LED10W-4S-IR - Larson Electronics LLC
Kemp, TX, USA
Infrared LED Light Tower - 4, 3-Watt Infrared LEDs - 3' to 8' Extendable Tower - 27 Hour Runtime
WAL-LED10W-4S-IR
Infrared LED Light Tower - 4, 3-Watt Infrared LEDs - 3' to 8' Extendable Tower - 27 Hour Runtime WAL-LED10W-4S-IR
The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of features including versatile power and recharging options and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military and law enforcement environments. The WAL-LED10W-4S-IR infrared LED light tower is a self contained and portable light tower package that offers high power and extreme portability in a compact and durable design. This unit produces the infrared equivelent of 720 lumens and can run for up to 72 hours on a single full charge of its onboard batteries. This infrared LED light tower includes four 3 watt infrared LEDs mounted to a telescoping aluminum mast that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy. This portable infrared LED light tower is designed to be easily deployed and can be set up in less than thirty seconds after a single practice run to familiarize yourself with its operation. Approximately the size of a carry on suitcase, this unit includes a collapsible handle and wheels for easy transport around the deployment area. The heavy duty Pelican style case contains all of the operational equipment and provides secure protection against damage from impacts and contaminants when closed. When fully deployed, this unit will withstand 65 mph winds and can be extended to a total of 8 feet in tower height for optimal illumination of the target area. Click Photo to Enlarge Click Photo to Enlarge The WAL-LED10W-4S-IR portable infrared light tower incorporates a long list of impressive features including: Power: AGM sealed lead acid battery, 12 VDC deep cycle with built-in charging system and a 600 charge life cycle or 3-5 year life cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This portable tower also accepts low voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the current battery charge conditions. LED Light Bars: This tower includes four 3 watt infrared LED light heads that are IP68 rated waterproof to three meters and constructed of extruded aluminum with polycarbonate lenses for the ultimate in durability. Each LED is controlled by a separate switch, allowing operators to use the lights together or independently based on lighting requirements and desired battery run time. Two LED light bars will run 27 hours, while a single infrared LED emitter will run 55+ hours. The LED assemblies are mounted to the tower via tension hinges which allow operators to adjust the angle and placement of the light heads without the need for loosening or tightening any screws. The operator simply position the light as desired, and the tensioned hinge holds it in position until it is moved again. A single coil cord provides power from the battery to the LED light heads. Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then locks it into position with a simple latching mechanism. The user can then extend the tower anywhere from 3 to 8 feet in total height and simply tightens the locking clamps to lock the tower in position. The mast from ground level to top of light is 8’. The actual pole is 6.5 feet long and the 18” case makes the total length 8 feet. Stability is provided by two stainless steel spring loaded aluminum support legs that unfold from the case as well and are extended to 30 inches in length and then locked into place. This tower and support system provides a stable light platform even in windy conditions up to 65 mph. Watertight Case: All the components of this portable light tower stow away within the watertight Pelican style case. This case includes a carrying handle and wheels to provide easier transport around the deployment area and measures only 22 inches tall by 9 inches in length by 14 inches wide. There are no loose parts and all components fit within the case for easy transport. All parts and controls are easily accesible simply by opening the front of the case, with controls located at the top and the battery assembly at the bottom. The entire unit weighs only 48 pounds and can be easily stowed in back seats or behind the seat of a pickup truck. This easy opening case and collapsible tripod and support system results in a portable high power infrared light tower than can be deployed in less than thirty seconds after a single practice run. Additional Features: Battery and lights will function at -40 F/C and + 185F / 85C. Battery charger has charge indicator to show level of charge. One year replacement warranty on battery pack and charger. Approved for continuous charging. Rocker switch for internal and external power operation. 220V 50/60htz charger available. Option to order unit with infrared LED light heads in the 850 or 940NM ranges. FAA, DOT, CAB, IA, and TA approved for air transport.

The WAL-LED10W-4S-IR infrared LED light tower is a fully portable and rechargeable unit and produces an infrared flood of light that can only be seen through the use of night vision equipment designed to register infrared light. This light tower offers a long list of features including versatile power and recharging options and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military and law enforcement environments.

The WAL-LED10W-4S-IR infrared LED light tower is a self contained and portable light tower package that offers high power and extreme portability in a compact and durable design. This unit produces the infrared equivelent of 720 lumens and can run for up to 72 hours on a single full charge of its onboard batteries. This infrared LED light tower includes four 3 watt infrared LEDs mounted to a telescoping aluminum mast that can be adjusted from 3 to 8 feet in total height. The entire package weighs 48 pounds and measures 22 inches tall by 9 inches in length by 14 inches wide, making it very easy to stow and deploy.

This portable infrared LED light tower is designed to be easily deployed and can be set up in less than thirty seconds after a single practice run to familiarize yourself with its operation. Approximately the size of a carry on suitcase, this unit includes a collapsible handle and wheels for easy transport around the deployment area. The heavy duty Pelican style case contains all of the operational equipment and provides secure protection against damage from impacts and contaminants when closed. When fully deployed, this unit will withstand 65 mph winds and can be extended to a total of 8 feet in tower height for optimal illumination of the target area.

Click Photo to Enlarge Click Photo to Enlarge
The WAL-LED10W-4S-IR portable infrared light tower incorporates a long list of impressive features including:

Power: AGM sealed lead acid battery, 12 VDC deep cycle with built-in charging system and a 600 charge life cycle or 3-5 year life cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This portable tower also accepts low voltage input from vehicles and other battery packs to power the light or charge the battery. A DC port (cigarette plug socket) allows users to power other DC devices, in effect allowing this unit to double as a portable 12VDC power supply. Included LED indicators provide operators with the current battery charge conditions.

LED Light Bars: This tower includes four 3 watt infrared LED light heads that are IP68 rated waterproof to three meters and constructed of extruded aluminum with polycarbonate lenses for the ultimate in durability. Each LED is controlled by a separate switch, allowing operators to use the lights together or independently based on lighting requirements and desired battery run time. Two LED light bars will run 27 hours, while a single infrared LED emitter will run 55+ hours. The LED assemblies are mounted to the tower via tension hinges which allow operators to adjust the angle and placement of the light heads without the need for loosening or tightening any screws. The operator simply position the light as desired, and the tensioned hinge holds it in position until it is moved again. A single coil cord provides power from the battery to the LED light heads.

Telescoping Tower: The aluminum telescoping tower on this unit is comprised of four sections and extends and locks into place much the same as a camera tripod. The user simply opens the case, folds out the telescoping tower and then locks it into position with a simple latching mechanism. The user can then extend the tower anywhere from 3 to 8 feet in total height and simply tightens the locking clamps to lock the tower in position. The mast from ground level to top of light is 8’. The actual pole is 6.5 feet long and the 18” case makes the total length 8 feet. Stability is provided by two stainless steel spring loaded aluminum support legs that unfold from the case as well and are extended to 30 inches in length and then locked into place. This tower and support system provides a stable light platform even in windy conditions up to 65 mph.

Watertight Case: All the components of this portable light tower stow away within the watertight Pelican style case. This case includes a carrying handle and wheels to provide easier transport around the deployment area and measures only 22 inches tall by 9 inches in length by 14 inches wide. There are no loose parts and all components fit within the case for easy transport. All parts and controls are easily accesible simply by opening the front of the case, with controls located at the top and the battery assembly at the bottom. The entire unit weighs only 48 pounds and can be easily stowed in back seats or behind the seat of a pickup truck. This easy opening case and collapsible tripod and support system results in a portable high power infrared light tower than can be deployed in less than thirty seconds after a single practice run.

Additional Features:

Battery and lights will function at -40 F/C and + 185F / 85C.
Battery charger has charge indicator to show level of charge.
One year replacement warranty on battery pack and charger.
Approved for continuous charging.
Rocker switch for internal and external power operation.
220V 50/60htz charger available.
Option to order unit with infrared LED light heads in the 850 or 940NM ranges.
FAA, DOT, CAB, IA, and TA approved for air transport.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number WAL-LED10W-4S-IR
Product Name Infrared LED Light Tower - 4, 3-Watt Infrared LEDs - 3' to 8' Extendable Tower - 27 Hour Runtime
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Light Line - FTIDL16855-6 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Dual Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details