Larson Electronics LLC Vapor Proof (Waterproof) Trouble Light / Hand Lamp / Drop Light - 100 Watt Bulb - 100' Cord VPLHL-100W-100

Description
Vapor proof hand lamp / drop light / trouble light with 100 foot of 16/3 SOW cord. 100 watt incandescent bulb. Standard straight blade plug provided with US 120 Volt 60hz models. Vaporproof lights are constructed and certified to prevent water and/or moisture to enter the handle and/or head when used as instructed in wet locations. Rubberized handle improves operators grip and stainless steel mesh guard enclosures protects glass dome. Stainless hook enables operator to hang this task light overhead. OSHA requires that the light is plugged into a GFI protected outlet. Voltages: Available voltages include: 120V 60h, 220V 50hz, 240/60hz. Please select below. Application: Effective wet area task lighting that illuminates 5 feet in all directions with 3 foot candles of light, which is approximately the same amount of light available directly under a street light.
Datasheet
Description
Vapor proof hand lamp / drop light / trouble light with 100 foot of 16/3 SOW cord. 100 watt incandescent bulb. Standard straight blade plug provided with US 120 Volt 60hz models. Vaporproof lights are constructed and certified to prevent water and/or moisture to enter the handle and/or head when used as instructed in wet locations. Rubberized handle improves operators grip and stainless steel mesh guard enclosures protects glass dome. Stainless hook enables operator to hang this task light overhead. OSHA requires that the light is plugged into a GFI protected outlet. Voltages: Available voltages include: 120V 60h, 220V 50hz, 240/60hz. Please select below. Application: Effective wet area task lighting that illuminates 5 feet in all directions with 3 foot candles of light, which is approximately the same amount of light available directly under a street light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vapor Proof (Waterproof) Trouble Light / Hand Lamp / Drop Light - 100 Watt Bulb - 100' Cord - VPLHL-100W-100 - Larson Electronics LLC
Kemp, TX, USA
Vapor Proof (Waterproof) Trouble Light / Hand Lamp / Drop Light - 100 Watt Bulb - 100' Cord
VPLHL-100W-100
Vapor Proof (Waterproof) Trouble Light / Hand Lamp / Drop Light - 100 Watt Bulb - 100' Cord VPLHL-100W-100
Vapor proof hand lamp / drop light / trouble light with 100 foot of 16/3 SOW cord. 100 watt incandescent bulb. Standard straight blade plug provided with US 120 Volt 60hz models. Vaporproof lights are constructed and certified to prevent water and/or moisture to enter the handle and/or head when used as instructed in wet locations. Rubberized handle improves operators grip and stainless steel mesh guard enclosures protects glass dome. Stainless hook enables operator to hang this task light overhead. OSHA requires that the light is plugged into a GFI protected outlet. Voltages: Available voltages include: 120V 60h, 220V 50hz, 240/60hz. Please select below. Application: Effective wet area task lighting that illuminates 5 feet in all directions with 3 foot candles of light, which is approximately the same amount of light available directly under a street light.

Vapor proof hand lamp / drop light / trouble light with 100 foot of 16/3 SOW cord. 100 watt incandescent bulb. Standard straight blade plug provided with US 120 Volt 60hz models.

Vaporproof lights are constructed and certified to prevent water and/or moisture to enter the handle and/or head when used as instructed in wet locations. Rubberized handle improves operators grip and stainless steel mesh guard enclosures protects glass dome. Stainless hook enables operator to hang this task light overhead. OSHA requires that the light is plugged into a GFI protected outlet.

Voltages:

Available voltages include: 120V 60h, 220V 50hz, 240/60hz. Please select below.

Application:

Effective wet area task lighting that illuminates 5 feet in all directions with 3 foot candles of light, which is approximately the same amount of light available directly under a street light.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number VPLHL-100W-100
Product Name Vapor Proof (Waterproof) Trouble Light / Hand Lamp / Drop Light - 100 Watt Bulb - 100' Cord
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBW8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details