Larson Electronics LLC DC Power Supply - 23 Amp Rating S-23-13.8V

Description
DC Power Supply - 23 Amp Rating - 110/120 VAC Input - 13.8 Volt DC Output (for 12 VDC Application) This is also known as an AC / DC converter. It converts AC power from a wall outlet to 12 volts DC. This unit can be plugged into a normal wall outlet and can be used to power 12 Volt lights with up to 23 amp draws. This unit is specifically designed to accommodate HID lights, which typically pull nearly 15 amps to start, before cycling down to amp draws below 5 amps. The unit offers screw terminals for positive and ground leads. This unit can be used with the HID
Datasheet
Description
DC Power Supply - 23 Amp Rating - 110/120 VAC Input - 13.8 Volt DC Output (for 12 VDC Application) This is also known as an AC / DC converter. It converts AC power from a wall outlet to 12 volts DC. This unit can be plugged into a normal wall outlet and can be used to power 12 Volt lights with up to 23 amp draws. This unit is specifically designed to accommodate HID lights, which typically pull nearly 15 amps to start, before cycling down to amp draws below 5 amps. The unit offers screw terminals for positive and ground leads. This unit can be used with the HID
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - 23 Amp Rating - S-23-13.8V - Larson Electronics LLC
Kemp, TX, USA
DC Power Supply - 23 Amp Rating
S-23-13.8V
DC Power Supply - 23 Amp Rating S-23-13.8V
DC Power Supply - 23 Amp Rating - 110/120 VAC Input - 13.8 Volt DC Output (for 12 VDC Application) This is also known as an AC / DC converter. It converts AC power from a wall outlet to 12 volts DC. This unit can be plugged into a normal wall outlet and can be used to power 12 Volt lights with up to 23 amp draws. This unit is specifically designed to accommodate HID lights, which typically pull nearly 15 amps to start, before cycling down to amp draws below 5 amps. The unit offers screw terminals for positive and ground leads. This unit can be used with the HID

DC Power Supply - 23 Amp Rating - 110/120 VAC Input - 13.8 Volt DC Output (for 12 VDC Application)

This is also known as an AC / DC converter. It converts AC power from a wall outlet to 12 volts DC.

This unit can be plugged into a normal wall outlet and can be used to power 12 Volt lights with up to 23 amp draws. This unit is specifically designed to accommodate HID lights, which typically pull nearly 15 amps to start, before cycling down to amp draws below 5 amps.

The unit offers screw terminals for positive and ground leads. This unit can be used with the HID

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category DC Power Supplies
Product Number S-23-13.8V
Product Name DC Power Supply - 23 Amp Rating
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Technology Switching Power Supply
Regulatory Compliance CE-2, EAC-1, ukca
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
AC Input Voltage 220.0 volts
View Details
DC Power Supplies, SFA Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
DC Output Current 31 to 500 amps
DC Output Power 5000 to 30000 watts
View Details
POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Form Factor DIN Rail
Applications Industrial
DC Output Voltage 5.0 volts
View Details