Larson Electronics LLC Hazardous Area Rechargeable Light w/ Lithium Ion Battery - 5 hours run time - UL Class 1 Div 2 RUL-9A

Description
Rechargeable Light with Lithium Ion Battery, now with 5 hours run time - Class 1, Division 2 rated for hazardous area use. Safety Approvals UL: Class I, Division 2, Groups A, B, C and D Class II, Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1 Meets NFPA 1901-14.1.11.2 (2003) Mounted in any Position MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST NOTE: This handheld spotlight produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. With 5 hours of run time, uncharacteristically high halogen light output, light weight, extremely durable construction, Class 1, Division 2 safety rating and lifetime warranty, this is good light for the price. This image shows a dark street, much like the shape of a long, narrow corridor without any illumination. This snap shot shows the RUL-9 tight, narrow, spot beam in full effect. Easily reaching distances of 625' in length. The primary benefits of this rechargeable light include: 1. Weighs about 2 pounds 2. MADE IN THE USA - Certified 3. Uses the latest lithium ion battery technology which has no memory problems, so there is no need to fully discharge the light before using it. In addition, this light runs a full 5 hours. 4. The articulating head enables you to position the head of the light wherever necessary 5. Tough, rubberized nylon housing 6. Very bright light 7. LEDs on back of light act as a beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the light. Rechargeable 6-cell lithium ion battery with 5 hours run time Lightweight - 2.2 pounds (33% lighter than competitor products) 9.5 inches long, 3.125 inches diameter and 5.125 inches in height Xenon bulb produces 264 lumens Class 1, Division 2 safety rating Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions) 12/24 Volt DC vehicle charger/adapter available separately Available in black, yellow and orange colors Lifetime warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 2 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-9 combines value, power and versatility with a hazardous area Class 1, Division 2 rating. The RUL-9 rechargeable light incorporates two industry firsts - a lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 33 percent lighter in weight than the competition - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a higher quality of bright and consistent lighting. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. LUX Measurements: At the lens: 104,800 At 10 ft: 5,120 Lens Temp: 115 f Head Temp: 84 f Switching on 3 position toggle: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs Features: - lithium ion battery technology - easy-to-use three-position toggle switch - 90 degree tilting head - strategically configured, pulsing, white and red taillight LEDs - high-quality reflector for distance and smoke-piercing ability - low battery indicator - includes AC (wall charger) charging cord suitable for domestic US use - optional DC charger available for 12V DC and 24V DC charging - includes heavy duty adjustable nylon shoulder strap - includes spare bulb inside reflector assembly for easy replacement in the field - Made in USA - Limited lifetime warranty Specifications Power Source: Lithium-Ion, 6600mAH, 7.8V Lamp Type Xenon, 12 Watt Lamp Life: 100 hrs Light Output: 264 lumens (120,000 candlepower) Burn Time: up to 5 hrs. 4.5 Hour Charging Time Weight: 2.1 lbs Length: 9.5 in. Width: 3.125 in. Height: 5.125 in. Focus Type Spot On/Off Rocker Switch Standard Product Features · Wall & Vehicle Mountable · Microprocessor Controlled · Nylon Construction · LED Charge Status Indicator · Waterproof (24 hrs @ 1 ft) · Non-slip rubber bottom and handle · Easily adjustable articulated head. · Low Battery Indicator · High visibility flashing LED tail light
Datasheet
Description
Rechargeable Light with Lithium Ion Battery, now with 5 hours run time - Class 1, Division 2 rated for hazardous area use. Safety Approvals UL: Class I, Division 2, Groups A, B, C and D Class II, Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1 Meets NFPA 1901-14.1.11.2 (2003) Mounted in any Position MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST NOTE: This handheld spotlight produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. With 5 hours of run time, uncharacteristically high halogen light output, light weight, extremely durable construction, Class 1, Division 2 safety rating and lifetime warranty, this is good light for the price. This image shows a dark street, much like the shape of a long, narrow corridor without any illumination. This snap shot shows the RUL-9 tight, narrow, spot beam in full effect. Easily reaching distances of 625' in length. The primary benefits of this rechargeable light include: 1. Weighs about 2 pounds 2. MADE IN THE USA - Certified 3. Uses the latest lithium ion battery technology which has no memory problems, so there is no need to fully discharge the light before using it. In addition, this light runs a full 5 hours. 4. The articulating head enables you to position the head of the light wherever necessary 5. Tough, rubberized nylon housing 6. Very bright light 7. LEDs on back of light act as a beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the light. Rechargeable 6-cell lithium ion battery with 5 hours run time Lightweight - 2.2 pounds (33% lighter than competitor products) 9.5 inches long, 3.125 inches diameter and 5.125 inches in height Xenon bulb produces 264 lumens Class 1, Division 2 safety rating Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions) 12/24 Volt DC vehicle charger/adapter available separately Available in black, yellow and orange colors Lifetime warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 2 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-9 combines value, power and versatility with a hazardous area Class 1, Division 2 rating. The RUL-9 rechargeable light incorporates two industry firsts - a lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 33 percent lighter in weight than the competition - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a higher quality of bright and consistent lighting. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. LUX Measurements: At the lens: 104,800 At 10 ft: 5,120 Lens Temp: 115 f Head Temp: 84 f Switching on 3 position toggle: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs Features: - lithium ion battery technology - easy-to-use three-position toggle switch - 90 degree tilting head - strategically configured, pulsing, white and red taillight LEDs - high-quality reflector for distance and smoke-piercing ability - low battery indicator - includes AC (wall charger) charging cord suitable for domestic US use - optional DC charger available for 12V DC and 24V DC charging - includes heavy duty adjustable nylon shoulder strap - includes spare bulb inside reflector assembly for easy replacement in the field - Made in USA - Limited lifetime warranty Specifications Power Source: Lithium-Ion, 6600mAH, 7.8V Lamp Type Xenon, 12 Watt Lamp Life: 100 hrs Light Output: 264 lumens (120,000 candlepower) Burn Time: up to 5 hrs. 4.5 Hour Charging Time Weight: 2.1 lbs Length: 9.5 in. Width: 3.125 in. Height: 5.125 in. Focus Type Spot On/Off Rocker Switch Standard Product Features · Wall & Vehicle Mountable · Microprocessor Controlled · Nylon Construction · LED Charge Status Indicator · Waterproof (24 hrs @ 1 ft) · Non-slip rubber bottom and handle · Easily adjustable articulated head. · Low Battery Indicator · High visibility flashing LED tail light
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Rechargeable Light w/ Lithium Ion Battery - 5 hours run time - UL Class 1 Div 2 - RUL-9A - Larson Electronics LLC
Kemp, TX, USA
Hazardous Area Rechargeable Light w/ Lithium Ion Battery - 5 hours run time - UL Class 1 Div 2
RUL-9A
Hazardous Area Rechargeable Light w/ Lithium Ion Battery - 5 hours run time - UL Class 1 Div 2 RUL-9A
Rechargeable Light with Lithium Ion Battery, now with 5 hours run time - Class 1, Division 2 rated for hazardous area use. Safety Approvals UL: Class I, Division 2, Groups A, B, C and D Class II, Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1 Meets NFPA 1901-14.1.11.2 (2003) Mounted in any Position MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST NOTE: This handheld spotlight produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. With 5 hours of run time, uncharacteristically high halogen light output, light weight, extremely durable construction, Class 1, Division 2 safety rating and lifetime warranty, this is good light for the price. This image shows a dark street, much like the shape of a long, narrow corridor without any illumination. This snap shot shows the RUL-9 tight, narrow, spot beam in full effect. Easily reaching distances of 625' in length. The primary benefits of this rechargeable light include: 1. Weighs about 2 pounds 2. MADE IN THE USA - Certified 3. Uses the latest lithium ion battery technology which has no memory problems, so there is no need to fully discharge the light before using it. In addition, this light runs a full 5 hours. 4. The articulating head enables you to position the head of the light wherever necessary 5. Tough, rubberized nylon housing 6. Very bright light 7. LEDs on back of light act as a beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the light. Rechargeable 6-cell lithium ion battery with 5 hours run time Lightweight - 2.2 pounds (33% lighter than competitor products) 9.5 inches long, 3.125 inches diameter and 5.125 inches in height Xenon bulb produces 264 lumens Class 1, Division 2 safety rating Flashing rear LED tail lights available for detection and warning Warning LED light when 30 minutes of battery life remains Rubberized head, handle and base for shock absorbency Ergonomic, ribbed texture handle ensures a sure grip, even with gloves Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation 90-degree articulating head for greater lighting flexibility Super-tough, chemical resistant, heat resistant and waterproof nylon casing 120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions) 12/24 Volt DC vehicle charger/adapter available separately Available in black, yellow and orange colors Lifetime warranty Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting With a weight of only 2 lbs., unique, visibility-maximizin g LED taillights, lithium-ion battery technology, and a bright beam, the RUL-9 combines value, power and versatility with a hazardous area Class 1, Division 2 rating. The RUL-9 rechargeable light incorporates two industry firsts - a lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 33 percent lighter in weight than the competition - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a higher quality of bright and consistent lighting. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time. Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed. LUX Measurements: At the lens: 104,800 At 10 ft: 5,120 Lens Temp: 115 f Head Temp: 84 f Switching on 3 position toggle: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs Features: - lithium ion battery technology - easy-to-use three-position toggle switch - 90 degree tilting head - strategically configured, pulsing, white and red taillight LEDs - high-quality reflector for distance and smoke-piercing ability - low battery indicator - includes AC (wall charger) charging cord suitable for domestic US use - optional DC charger available for 12V DC and 24V DC charging - includes heavy duty adjustable nylon shoulder strap - includes spare bulb inside reflector assembly for easy replacement in the field - Made in USA - Limited lifetime warranty Specifications Power Source: Lithium-Ion, 6600mAH, 7.8V Lamp Type Xenon, 12 Watt Lamp Life: 100 hrs Light Output: 264 lumens (120,000 candlepower) Burn Time: up to 5 hrs. 4.5 Hour Charging Time Weight: 2.1 lbs Length: 9.5 in. Width: 3.125 in. Height: 5.125 in. Focus Type Spot On/Off Rocker Switch Standard Product Features · Wall & Vehicle Mountable · Microprocessor Controlled · Nylon Construction · LED Charge Status Indicator · Waterproof (24 hrs @ 1 ft) · Non-slip rubber bottom and handle · Easily adjustable articulated head. · Low Battery Indicator · High visibility flashing LED tail light

Rechargeable Light with Lithium Ion Battery, now with 5 hours run time - Class 1, Division 2 rated for hazardous area use.

Safety Approvals UL: Class I, Division 2, Groups A, B, C and D Class II, Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1 Meets NFPA 1901-14.1.11.2 (2003) Mounted in any Position

MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST

NOTE: This handheld spotlight produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. With 5 hours of run time, uncharacteristically high halogen light output, light weight, extremely durable construction, Class 1, Division 2 safety rating and lifetime warranty, this is good light for the price.

This image shows a dark street, much like the shape of a long, narrow corridor without any illumination.

This snap shot shows the RUL-9 tight, narrow, spot beam in full effect. Easily reaching distances of 625' in length.

The primary benefits of this rechargeable light include:
1. Weighs about 2 pounds
2. MADE IN THE USA - Certified
3. Uses the latest lithium ion battery technology which has no memory problems, so there is no need to fully discharge the light before using it. In addition, this light runs a full 5 hours.
4. The articulating head enables you to position the head of the light wherever necessary
5. Tough, rubberized nylon housing
6. Very bright light
7. LEDs on back of light act as a beacon and can be seen from long distances through heavy fog, smoke, etc. Three position toggle switch enables operator to use the LEDs independently from the light.

Rechargeable 6-cell lithium ion battery with 5 hours run time

Lightweight - 2.2 pounds (33% lighter than competitor products)

9.5 inches long, 3.125 inches diameter and 5.125 inches in height

Xenon bulb produces 264 lumens

Class 1, Division 2 safety rating

Flashing rear LED tail lights available for detection and warning

Warning LED light when 30 minutes of battery life remains

Rubberized head, handle and base for shock absorbency

Ergonomic, ribbed texture handle ensures a sure grip, even with gloves

Three position toggle switch (choose between primary light only or primary light and LED taillights – inset switch prevents accidental activation

90-degree articulating head for greater lighting flexibility

Super-tough, chemical resistant, heat resistant and waterproof nylon casing

120V AC wall adapter (see RUL-9-Intl for the European 220/240 VAC versions)

12/24 Volt DC vehicle charger/adapter available separately

Available in black, yellow and orange colors

Lifetime warranty

Ideal for tactical use, fire fighting, agricultural use, emergency services, hunting, handheld work lighting

With a weight of only 2 lbs., unique, visibility-maximizing LED taillights, lithium-ion battery technology, and a bright beam, the RUL-9 combines value, power and versatility with a hazardous area Class 1, Division 2 rating.

The RUL-9 rechargeable light incorporates two industry firsts - a lithium ion battery and battery status indicator. The lithium ion battery pack allows the lantern to be 33 percent lighter in weight than the competition - a big plus for firefighters whose basic equipment can weigh 65-70 pounds. Lithium ion technology provides a higher and more consistent level of brightness over battery run time. The benefit of lithium ion is that users will experience a higher quality of bright and consistent lighting. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status allowing the user to effectively manage their time.

Lantern also features red and white taillight LEDs strategically configured to offer maximum visibility. The lantern also has a pivoting head so you can direct light where needed.

LUX Measurements:

At the lens: 104,800
At 10 ft: 5,120
Lens Temp: 115 f
Head Temp: 84 f

Switching on 3 position toggle: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight LEDs

Features: - lithium ion battery technology - easy-to-use three-position toggle switch - 90 degree tilting head - strategically configured, pulsing, white and red taillight LEDs - high-quality reflector for distance and smoke-piercing ability - low battery indicator - includes AC (wall charger) charging cord suitable for domestic US use

- optional DC charger available for 12V DC and 24V DC charging - includes heavy duty adjustable nylon shoulder strap - includes spare bulb inside reflector assembly for easy replacement in the field - Made in USA - Limited lifetime warranty

Specifications Power Source: Lithium-Ion, 6600mAH, 7.8V Lamp Type Xenon, 12 Watt Lamp Life: 100 hrs Light Output: 264 lumens (120,000 candlepower) Burn Time: up to 5 hrs. 4.5 Hour Charging Time Weight: 2.1 lbs Length: 9.5 in. Width: 3.125 in. Height: 5.125 in.

Focus Type Spot On/Off Rocker Switch
Standard Product Features · Wall & Vehicle Mountable · Microprocessor Controlled · Nylon Construction · LED Charge Status Indicator · Waterproof (24 hrs @ 1 ft) · Non-slip rubber bottom and handle · Easily adjustable articulated head. · Low Battery Indicator · High visibility flashing LED tail light

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number RUL-9A
Product Name Hazardous Area Rechargeable Light w/ Lithium Ion Battery - 5 hours run time - UL Class 1 Div 2
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Multi-Angle Square Light - CA-DQB12M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Day Light White 5700K) - SSLM-Day - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 K
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details