Larson Electronics LLC Explosion Proof Light - Class 1 Division 2 Light - 5 hour Run Time Li-ion Battery - MADE IN THE USA RUL-9-FR

Description
FR Hazardous Area Portable Light is Class 1 Division 2 and Class 2 Division 2 approved and provides 5 hours of runtime on a single charge. A high output halogen bulb, versatile charging options, lithium ion batteries, and articulating head are only a few of this lights' features. The durability and power of this rechargeable portable light make it ideal for applications including emergency services, utility work, hazardous locations and more. This portable hazardous area light is rechargeable and produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current charge levels, so there is no need to fully discharge the light before recharging. The battery will hold its charge for 18 months, even when on the shelf. However, the smart charging technology enables the operator to leave the light on the docking station indefinitely. The docking station can be placed on a table, mounted to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively manage their time. The lithium ion battery pack in this unit also helps this unit a achieve a 33% lighter weight than its competitors, an important consideration for firefighters whose basic equipment can already weigh 65-70 lbs. This particular unit is available in Yellow, Orange and Gren colors. Select color below when ordering. Click Photos to Enlarge Click Photos to Enlarge This light is waterproof to provide all weather durability and has an articulated head which allows the user to position the lamp head through 90 degrees of movement for the most convenient handling. The durable housing is constructed of impact resistant nylon and has a rubberized coating and ribbed handle for added durability and improved grip. The high output 12 watt lamp in this unit is combined with a high quality reflector to produce 246 lumens (120,000 candlepower) and provides a strong beam that is comparable to the output of more powerful and higher priced flashlights. This unit also includes a pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light to be operated alone or in tandem with the flashing tail lights, producing an ideal emergency services or utility light that can serve in a wide variety of situations. The Lithium-Ion, 6600mAH, 7.8V batteries in this unit are charged via an included 120 Volt AC wall charger and charging cord that is suitable for domestic use. Also available is an optional DC charger for 12V DC and 24V DC charging. This unit is charged in approximately 4.5 hours and has a runtime of 5 hours on a single charge. This light is waterproof and tested to 24 hours of submersion at 1 foot. Also included with this light is a carrying strap for easy carrying and a choice of black, yellow and orange colors is available. . HAZLOC approvals include UL: Class I, Division 2, Groups A, B, C and D, Class II Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1. Meets NFPA 1901-14.1.11.2 This light is Made in the USA. We offer a country of origin certification that is available upon request. This lamp also comes with a limited lifetime warranty so you can be assured of quality and service with your purchase of this unit.
Datasheet
Description
FR Hazardous Area Portable Light is Class 1 Division 2 and Class 2 Division 2 approved and provides 5 hours of runtime on a single charge. A high output halogen bulb, versatile charging options, lithium ion batteries, and articulating head are only a few of this lights' features. The durability and power of this rechargeable portable light make it ideal for applications including emergency services, utility work, hazardous locations and more. This portable hazardous area light is rechargeable and produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current charge levels, so there is no need to fully discharge the light before recharging. The battery will hold its charge for 18 months, even when on the shelf. However, the smart charging technology enables the operator to leave the light on the docking station indefinitely. The docking station can be placed on a table, mounted to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively manage their time. The lithium ion battery pack in this unit also helps this unit a achieve a 33% lighter weight than its competitors, an important consideration for firefighters whose basic equipment can already weigh 65-70 lbs. This particular unit is available in Yellow, Orange and Gren colors. Select color below when ordering. Click Photos to Enlarge Click Photos to Enlarge This light is waterproof to provide all weather durability and has an articulated head which allows the user to position the lamp head through 90 degrees of movement for the most convenient handling. The durable housing is constructed of impact resistant nylon and has a rubberized coating and ribbed handle for added durability and improved grip. The high output 12 watt lamp in this unit is combined with a high quality reflector to produce 246 lumens (120,000 candlepower) and provides a strong beam that is comparable to the output of more powerful and higher priced flashlights. This unit also includes a pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light to be operated alone or in tandem with the flashing tail lights, producing an ideal emergency services or utility light that can serve in a wide variety of situations. The Lithium-Ion, 6600mAH, 7.8V batteries in this unit are charged via an included 120 Volt AC wall charger and charging cord that is suitable for domestic use. Also available is an optional DC charger for 12V DC and 24V DC charging. This unit is charged in approximately 4.5 hours and has a runtime of 5 hours on a single charge. This light is waterproof and tested to 24 hours of submersion at 1 foot. Also included with this light is a carrying strap for easy carrying and a choice of black, yellow and orange colors is available. . HAZLOC approvals include UL: Class I, Division 2, Groups A, B, C and D, Class II Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1. Meets NFPA 1901-14.1.11.2 This light is Made in the USA. We offer a country of origin certification that is available upon request. This lamp also comes with a limited lifetime warranty so you can be assured of quality and service with your purchase of this unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Light - Class 1 Division 2 Light - 5 hour Run Time Li-ion Battery - MADE IN THE USA - RUL-9-FR - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Light - Class 1 Division 2 Light - 5 hour Run Time Li-ion Battery - MADE IN THE USA
RUL-9-FR
Explosion Proof Light - Class 1 Division 2 Light - 5 hour Run Time Li-ion Battery - MADE IN THE USA RUL-9-FR
FR Hazardous Area Portable Light is Class 1 Division 2 and Class 2 Division 2 approved and provides 5 hours of runtime on a single charge. A high output halogen bulb, versatile charging options, lithium ion batteries, and articulating head are only a few of this lights' features. The durability and power of this rechargeable portable light make it ideal for applications including emergency services, utility work, hazardous locations and more. This portable hazardous area light is rechargeable and produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current charge levels, so there is no need to fully discharge the light before recharging. The battery will hold its charge for 18 months, even when on the shelf. However, the smart charging technology enables the operator to leave the light on the docking station indefinitely. The docking station can be placed on a table, mounted to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively manage their time. The lithium ion battery pack in this unit also helps this unit a achieve a 33% lighter weight than its competitors, an important consideration for firefighters whose basic equipment can already weigh 65-70 lbs. This particular unit is available in Yellow, Orange and Gren colors. Select color below when ordering. Click Photos to Enlarge Click Photos to Enlarge This light is waterproof to provide all weather durability and has an articulated head which allows the user to position the lamp head through 90 degrees of movement for the most convenient handling. The durable housing is constructed of impact resistant nylon and has a rubberized coating and ribbed handle for added durability and improved grip. The high output 12 watt lamp in this unit is combined with a high quality reflector to produce 246 lumens (120,000 candlepower) and provides a strong beam that is comparable to the output of more powerful and higher priced flashlights. This unit also includes a pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light to be operated alone or in tandem with the flashing tail lights, producing an ideal emergency services or utility light that can serve in a wide variety of situations. The Lithium-Ion, 6600mAH, 7.8V batteries in this unit are charged via an included 120 Volt AC wall charger and charging cord that is suitable for domestic use. Also available is an optional DC charger for 12V DC and 24V DC charging. This unit is charged in approximately 4.5 hours and has a runtime of 5 hours on a single charge. This light is waterproof and tested to 24 hours of submersion at 1 foot. Also included with this light is a carrying strap for easy carrying and a choice of black, yellow and orange colors is available. . HAZLOC approvals include UL: Class I, Division 2, Groups A, B, C and D, Class II Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1. Meets NFPA 1901-14.1.11.2 This light is Made in the USA. We offer a country of origin certification that is available upon request. This lamp also comes with a limited lifetime warranty so you can be assured of quality and service with your purchase of this unit.

FR Hazardous Area Portable Light is Class 1 Division 2 and Class 2 Division 2 approved and provides 5 hours of runtime on a single charge. A high output halogen bulb, versatile charging options, lithium ion batteries, and articulating head are only a few of this lights' features. The durability and power of this rechargeable portable light make it ideal for applications including emergency services, utility work, hazardous locations and more.

This portable hazardous area light is rechargeable and produces 1107 Lux at 25 feet, which puts it on par with the Powerlight 24 watt HID flashlight. This lightweight unit weighs only 2 pounds and is powered by lithium ion batteries that require no special charging procedures and have no charge memory issues. Using the latest lithium ion battery technology allows this unit to be recharged regardless of current charge levels, so there is no need to fully discharge the light before recharging. The battery will hold its charge for 18 months, even when on the shelf. However, the smart charging technology enables the operator to leave the light on the docking station indefinitely. The docking station can be placed on a table, mounted to a wall or vehicle mounted.

Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively manage their time. The lithium ion battery pack in this unit also helps this unit a achieve a 33% lighter weight than its competitors, an important consideration for firefighters whose basic equipment can already weigh 65-70 lbs.

This particular unit is available in Yellow, Orange and Gren colors. Select color below when ordering.

Click Photos to Enlarge

Click Photos to Enlarge

This light is waterproof to provide all weather durability and has an articulated head which allows the user to position the lamp head through 90 degrees of movement for the most convenient handling. The durable housing is constructed of impact resistant nylon and has a rubberized coating and ribbed handle for added durability and improved grip. The high output 12 watt lamp in this unit is combined with a high quality reflector to produce 246 lumens (120,000 candlepower) and provides a strong beam that is comparable to the output of more powerful and higher priced flashlights. This unit also includes a pair of flashing red and white leds located on the tail of the unit that can be used as warning or indicator lamps. Control of the RUL-9 operating modes is via a three way toggle switch which allows the main light to be operated alone or in tandem with the flashing tail lights, producing an ideal emergency services or utility light that can serve in a wide variety of situations.

The Lithium-Ion, 6600mAH, 7.8V batteries in this unit are charged via an included 120 Volt AC wall charger and charging cord that is suitable for domestic use. Also available is an optional DC charger for 12V DC and 24V DC charging. This unit is charged in approximately 4.5 hours and has a runtime of 5 hours on a single charge. This light is waterproof and tested to 24 hours of submersion at 1 foot. Also included with this light is a carrying strap for easy carrying and a choice of black, yellow and orange colors is available. .

HAZLOC approvals include UL: Class I, Division 2, Groups A, B, C and D, Class II Division 2, Groups F and G - Operating Temp T1 CSA: Class I, Division 2, Groups A, B, C and D - Operating Temp T1. Meets NFPA 1901-14.1.11.2

This light is Made in the USA. We offer a country of origin certification that is available upon request. This lamp also comes with a limited lifetime warranty so you can be assured of quality and service with your purchase of this unit.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number RUL-9-FR
Product Name Explosion Proof Light - Class 1 Division 2 Light - 5 hour Run Time Li-ion Battery - MADE IN THE USA
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Line Lights - CA-DZB5 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details