Larson Electronics LLC Explosion Proof LED String Lights - 5, Class I & 2, Div. I LED Handlamps - 120V - *RENTAL* RNT-EPL-SL-5-LED

Description
LED Explosion Proof LED String Light set is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general close work and inspection activities in hazardous locations requiring explosion proof protection. This Unit Is For Rentals This 45 watt explosion proof LED string light set from Magnalight produces a total combined output of 3800 lumens of bright white light. Five, 7 watt LED work lights equipped with aluminum hooks are connected in series along 50 feet of 12/3 SOOW explosion proof cord. A junction box is mounted every ten feet, with 3 feet of 16/3 SOOW cord connecting a single 7 watt LED lamp to each box. The cord on this unit is terminated in an ECP 1523P Class 1, Division 1 explosion proof plug for total explosion proof protection. There is no ballast with this LED string light and the housing on each lamp is constructed of non sparking aluminum which helps to keep weight to a minimum while affording good durability. This hazardous location light string is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion proof LED string light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb Single LED Lamp With the EPL-SL-10-LED Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This unit incorporates five 7 watt LED drop lights connected in series and is suitable for use in areas where petrochemical vapors and various dusts are present. Each LED lamp projects 760 lumens of light, for a combined total of 3800 lumens from all five. The output of this string light is stronger and of better quality than sets equipped with 100 watt incandescent bulbs, yet it uses only 10% as much electrical current. The lamps in this unit are high efficiency LEDs which require no ballast, so there is no inline lamp hardware to manage. The solid state LED construction, aluminum housings with rubber bumper guards, polycarbonite lamp covers and abrasion resistant cord make this a very durable unit that will resist damage from dropping, vibrations and impacts. This explosion proof LED string light will operate on any voltage ranging from 110 Volts AC to 240 Volts AC on 50/60 hz. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this unit is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamps in this unit run much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch, reducing heat buildup in confined workspaces and eliminating the accidental burns often encountered with incandescent drop lights.
Datasheet
Description
LED Explosion Proof LED String Light set is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general close work and inspection activities in hazardous locations requiring explosion proof protection. This Unit Is For Rentals This 45 watt explosion proof LED string light set from Magnalight produces a total combined output of 3800 lumens of bright white light. Five, 7 watt LED work lights equipped with aluminum hooks are connected in series along 50 feet of 12/3 SOOW explosion proof cord. A junction box is mounted every ten feet, with 3 feet of 16/3 SOOW cord connecting a single 7 watt LED lamp to each box. The cord on this unit is terminated in an ECP 1523P Class 1, Division 1 explosion proof plug for total explosion proof protection. There is no ballast with this LED string light and the housing on each lamp is constructed of non sparking aluminum which helps to keep weight to a minimum while affording good durability. This hazardous location light string is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion proof LED string light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb Single LED Lamp With the EPL-SL-10-LED Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This unit incorporates five 7 watt LED drop lights connected in series and is suitable for use in areas where petrochemical vapors and various dusts are present. Each LED lamp projects 760 lumens of light, for a combined total of 3800 lumens from all five. The output of this string light is stronger and of better quality than sets equipped with 100 watt incandescent bulbs, yet it uses only 10% as much electrical current. The lamps in this unit are high efficiency LEDs which require no ballast, so there is no inline lamp hardware to manage. The solid state LED construction, aluminum housings with rubber bumper guards, polycarbonite lamp covers and abrasion resistant cord make this a very durable unit that will resist damage from dropping, vibrations and impacts. This explosion proof LED string light will operate on any voltage ranging from 110 Volts AC to 240 Volts AC on 50/60 hz. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this unit is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamps in this unit run much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch, reducing heat buildup in confined workspaces and eliminating the accidental burns often encountered with incandescent drop lights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED String Lights - 5, Class I & 2, Div. I LED Handlamps - 120V - *RENTAL* - RNT-EPL-SL-5-LED - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED String Lights - 5, Class I & 2, Div. I LED Handlamps - 120V - *RENTAL*
RNT-EPL-SL-5-LED
Explosion Proof LED String Lights - 5, Class I & 2, Div. I LED Handlamps - 120V - *RENTAL* RNT-EPL-SL-5-LED
LED Explosion Proof LED String Light set is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general close work and inspection activities in hazardous locations requiring explosion proof protection. This Unit Is For Rentals This 45 watt explosion proof LED string light set from Magnalight produces a total combined output of 3800 lumens of bright white light. Five, 7 watt LED work lights equipped with aluminum hooks are connected in series along 50 feet of 12/3 SOOW explosion proof cord. A junction box is mounted every ten feet, with 3 feet of 16/3 SOOW cord connecting a single 7 watt LED lamp to each box. The cord on this unit is terminated in an ECP 1523P Class 1, Division 1 explosion proof plug for total explosion proof protection. There is no ballast with this LED string light and the housing on each lamp is constructed of non sparking aluminum which helps to keep weight to a minimum while affording good durability. This hazardous location light string is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion proof LED string light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb Single LED Lamp With the EPL-SL-10-LED Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This unit incorporates five 7 watt LED drop lights connected in series and is suitable for use in areas where petrochemical vapors and various dusts are present. Each LED lamp projects 760 lumens of light, for a combined total of 3800 lumens from all five. The output of this string light is stronger and of better quality than sets equipped with 100 watt incandescent bulbs, yet it uses only 10% as much electrical current. The lamps in this unit are high efficiency LEDs which require no ballast, so there is no inline lamp hardware to manage. The solid state LED construction, aluminum housings with rubber bumper guards, polycarbonite lamp covers and abrasion resistant cord make this a very durable unit that will resist damage from dropping, vibrations and impacts. This explosion proof LED string light will operate on any voltage ranging from 110 Volts AC to 240 Volts AC on 50/60 hz. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this unit is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamps in this unit run much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch, reducing heat buildup in confined workspaces and eliminating the accidental burns often encountered with incandescent drop lights.

LED Explosion Proof LED String Light set is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general close work and inspection activities in hazardous locations requiring explosion proof protection.

This Unit Is For Rentals

This 45 watt explosion proof LED string light set from Magnalight produces a total combined output of 3800 lumens of bright white light. Five, 7 watt LED work lights equipped with aluminum hooks are connected in series along 50 feet of 12/3 SOOW explosion proof cord. A junction box is mounted every ten feet, with 3 feet of 16/3 SOOW cord connecting a single 7 watt LED lamp to each box. The cord on this unit is terminated in an ECP 1523P Class 1, Division 1 explosion proof plug for total explosion proof protection. There is no ballast with this LED string light and the housing on each lamp is constructed of non sparking aluminum which helps to keep weight to a minimum while affording good durability.

This hazardous location light string is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion proof LED string light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.

100 Watt Incandescent Bulb


Single LED Lamp

With the EPL-SL-10-LED

Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge
This unit incorporates five 7 watt LED drop lights connected in series and is suitable for use in areas where petrochemical vapors and various dusts are present. Each LED lamp projects 760 lumens of light, for a combined total of 3800 lumens from all five. The output of this string light is stronger and of better quality than sets equipped with 100 watt incandescent bulbs, yet it uses only 10% as much electrical current.

The lamps in this unit are high efficiency LEDs which require no ballast, so there is no inline lamp hardware to manage. The solid state LED construction, aluminum housings with rubber bumper guards, polycarbonite lamp covers and abrasion resistant cord make this a very durable unit that will resist damage from dropping, vibrations and impacts. This explosion proof LED string light will operate on any voltage ranging from 110 Volts AC to 240 Volts AC on 50/60 hz. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps.

The light produced by this unit is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamps in this unit run much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch, reducing heat buildup in confined workspaces and eliminating the accidental burns often encountered with incandescent drop lights.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number RNT-EPL-SL-5-LED
Product Name Explosion Proof LED String Lights - 5, Class I & 2, Div. I LED Handlamps - 120V - *RENTAL*
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Ring Light - CA-DRB13M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details