Larson Electronics LLC LED Light - 10 Watt - Rechargeable L-ion - Pistol Style - 800 Lumens - 800' X 175' Beam RL-85-10W1

Description
10W1 LED Pistol Grip Spotlight is an extremely rugged and effective spotlight designed to give users a powerful, durable and easy to use source of reliable light. This spotlight produces 800 lumens and a light beam approximately 800’ long by 175’ wide. This pistol grip spotlight requires no tools for servicing and runs for 4.5 hours on a single 90 minute charge. This light weight, 10 watt LED spotlight is ergonomically designed to produce a well balanced and easily managed handheld light source that can withstand abuse under tactical conditions and operate for 4.5 hours on a single charge of its integrated lithium ion battery pack. This light contains a single 10 watt LED rated at 120,000 hours of operational life which is paired with a patent pending reflector design to produce a light beam that reaches 800 feet in length and 175 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This pistol grip spotlight is designed for durability with a handle constructed of high impact nylon and an LED fully potted within a lamp assembly constructed of machined aluminum. The LED lamp assembly is protected by a thick Lexan lens and the integral lithium ion battery pack provides long battery life rated at 1,000’s of charge cycles. This lamp and the materials it is constructed from are water, UV ray, impact and vibration resistant and designed to be easily field serviceable. This unit requires no tools to remove any components and the internal connectors are accessed through a snap in base at the bottom of the handle. Power for this spotlight is provided via an integral lithium ion battery pack for the highest reliability and durability possible. This unit charges in 90 minutes and provides 4.5 hours of runtime when fully charged. The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This means you do not need to wait until the batteries are fully depleted before recharging them, nor do you need to allow them to fully recharge before using the unit. This allows users to operate this unit at any time without having to follow complex or highly inconvenient battery charging procedures. RL-85-10W1 Creating 12 foot wide beam at 30 feet. Click Photo to Enlarge Click Photo to Enlarge The following pictures show a large open field being illuminated by the RL-85-10W1 Click Photo to Enlarge Click Photo to Enlarge Lithium Ion Reliability: The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This allows users to use this unit at any time without having to follow complex or highly inconvenient battery charging procedures. Finally, these batteries hold their charge for up to 12 months, allowing users to avoid the need for constant maintenance charging. The included universal smart charging unit is compatible with any voltages both domestic and international and plugs into any standard wall outlet. The smart charger that ships with this light operates automatically and will top off the battery and quit once the battery is fully charged, even if the light is left connected to the charger once fully charged. Durability-Convenien ce: The RL-85-10W1 Pistol Grip LED Spotlight contains a single LED that is fully potted within a machined aluminum lamp housing and protected by a thick Lexan lens. This LED has an expected life span of 50,000+ hours and the entire LED lamp housing can be removed and replaced. This light is constructed of UV, water and impact resistant materials including a handle constructed of high impact nylon for extreme durability and resistance to damage from vibrations, shocks and impacts. The machined aluminum lamp housing is finished with an anodized coating for corrosion resistance. 16 gauge wiring is used to connect the internal components for maximum reliability and durability. Versatility: The entire unit weighs only 14 ounces and comes with an included wrist lanyard for added carrying security. This light has a 3/8-16 inch brass nut fastener imbedded in the base of the handle to allow mounting this light to a tripod or magnetic base like our MM-2 or MM-5. We also offer permanent mount bases, which can be screwed into the base as well. This unit is fully field serviceable and requires no tools to disassemble or reassemble. This unit is ideal for military, security and law enforcement as well as hunting and any application that requires an extremely durable and effective source of portable illumination.
Datasheet
Description
10W1 LED Pistol Grip Spotlight is an extremely rugged and effective spotlight designed to give users a powerful, durable and easy to use source of reliable light. This spotlight produces 800 lumens and a light beam approximately 800’ long by 175’ wide. This pistol grip spotlight requires no tools for servicing and runs for 4.5 hours on a single 90 minute charge. This light weight, 10 watt LED spotlight is ergonomically designed to produce a well balanced and easily managed handheld light source that can withstand abuse under tactical conditions and operate for 4.5 hours on a single charge of its integrated lithium ion battery pack. This light contains a single 10 watt LED rated at 120,000 hours of operational life which is paired with a patent pending reflector design to produce a light beam that reaches 800 feet in length and 175 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This pistol grip spotlight is designed for durability with a handle constructed of high impact nylon and an LED fully potted within a lamp assembly constructed of machined aluminum. The LED lamp assembly is protected by a thick Lexan lens and the integral lithium ion battery pack provides long battery life rated at 1,000’s of charge cycles. This lamp and the materials it is constructed from are water, UV ray, impact and vibration resistant and designed to be easily field serviceable. This unit requires no tools to remove any components and the internal connectors are accessed through a snap in base at the bottom of the handle. Power for this spotlight is provided via an integral lithium ion battery pack for the highest reliability and durability possible. This unit charges in 90 minutes and provides 4.5 hours of runtime when fully charged. The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This means you do not need to wait until the batteries are fully depleted before recharging them, nor do you need to allow them to fully recharge before using the unit. This allows users to operate this unit at any time without having to follow complex or highly inconvenient battery charging procedures. RL-85-10W1 Creating 12 foot wide beam at 30 feet. Click Photo to Enlarge Click Photo to Enlarge The following pictures show a large open field being illuminated by the RL-85-10W1 Click Photo to Enlarge Click Photo to Enlarge Lithium Ion Reliability: The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This allows users to use this unit at any time without having to follow complex or highly inconvenient battery charging procedures. Finally, these batteries hold their charge for up to 12 months, allowing users to avoid the need for constant maintenance charging. The included universal smart charging unit is compatible with any voltages both domestic and international and plugs into any standard wall outlet. The smart charger that ships with this light operates automatically and will top off the battery and quit once the battery is fully charged, even if the light is left connected to the charger once fully charged. Durability-Convenien ce: The RL-85-10W1 Pistol Grip LED Spotlight contains a single LED that is fully potted within a machined aluminum lamp housing and protected by a thick Lexan lens. This LED has an expected life span of 50,000+ hours and the entire LED lamp housing can be removed and replaced. This light is constructed of UV, water and impact resistant materials including a handle constructed of high impact nylon for extreme durability and resistance to damage from vibrations, shocks and impacts. The machined aluminum lamp housing is finished with an anodized coating for corrosion resistance. 16 gauge wiring is used to connect the internal components for maximum reliability and durability. Versatility: The entire unit weighs only 14 ounces and comes with an included wrist lanyard for added carrying security. This light has a 3/8-16 inch brass nut fastener imbedded in the base of the handle to allow mounting this light to a tripod or magnetic base like our MM-2 or MM-5. We also offer permanent mount bases, which can be screwed into the base as well. This unit is fully field serviceable and requires no tools to disassemble or reassemble. This unit is ideal for military, security and law enforcement as well as hunting and any application that requires an extremely durable and effective source of portable illumination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light - 10 Watt - Rechargeable L-ion - Pistol Style - 800 Lumens - 800' X 175' Beam - RL-85-10W1 - Larson Electronics LLC
Kemp, TX, USA
LED Light - 10 Watt - Rechargeable L-ion - Pistol Style - 800 Lumens - 800' X 175' Beam
RL-85-10W1
LED Light - 10 Watt - Rechargeable L-ion - Pistol Style - 800 Lumens - 800' X 175' Beam RL-85-10W1
10W1 LED Pistol Grip Spotlight is an extremely rugged and effective spotlight designed to give users a powerful, durable and easy to use source of reliable light. This spotlight produces 800 lumens and a light beam approximately 800’ long by 175’ wide. This pistol grip spotlight requires no tools for servicing and runs for 4.5 hours on a single 90 minute charge. This light weight, 10 watt LED spotlight is ergonomically designed to produce a well balanced and easily managed handheld light source that can withstand abuse under tactical conditions and operate for 4.5 hours on a single charge of its integrated lithium ion battery pack. This light contains a single 10 watt LED rated at 120,000 hours of operational life which is paired with a patent pending reflector design to produce a light beam that reaches 800 feet in length and 175 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This pistol grip spotlight is designed for durability with a handle constructed of high impact nylon and an LED fully potted within a lamp assembly constructed of machined aluminum. The LED lamp assembly is protected by a thick Lexan lens and the integral lithium ion battery pack provides long battery life rated at 1,000’s of charge cycles. This lamp and the materials it is constructed from are water, UV ray, impact and vibration resistant and designed to be easily field serviceable. This unit requires no tools to remove any components and the internal connectors are accessed through a snap in base at the bottom of the handle. Power for this spotlight is provided via an integral lithium ion battery pack for the highest reliability and durability possible. This unit charges in 90 minutes and provides 4.5 hours of runtime when fully charged. The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This means you do not need to wait until the batteries are fully depleted before recharging them, nor do you need to allow them to fully recharge before using the unit. This allows users to operate this unit at any time without having to follow complex or highly inconvenient battery charging procedures. RL-85-10W1 Creating 12 foot wide beam at 30 feet. Click Photo to Enlarge Click Photo to Enlarge The following pictures show a large open field being illuminated by the RL-85-10W1 Click Photo to Enlarge Click Photo to Enlarge Lithium Ion Reliability: The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This allows users to use this unit at any time without having to follow complex or highly inconvenient battery charging procedures. Finally, these batteries hold their charge for up to 12 months, allowing users to avoid the need for constant maintenance charging. The included universal smart charging unit is compatible with any voltages both domestic and international and plugs into any standard wall outlet. The smart charger that ships with this light operates automatically and will top off the battery and quit once the battery is fully charged, even if the light is left connected to the charger once fully charged. Durability-Convenien ce: The RL-85-10W1 Pistol Grip LED Spotlight contains a single LED that is fully potted within a machined aluminum lamp housing and protected by a thick Lexan lens. This LED has an expected life span of 50,000+ hours and the entire LED lamp housing can be removed and replaced. This light is constructed of UV, water and impact resistant materials including a handle constructed of high impact nylon for extreme durability and resistance to damage from vibrations, shocks and impacts. The machined aluminum lamp housing is finished with an anodized coating for corrosion resistance. 16 gauge wiring is used to connect the internal components for maximum reliability and durability. Versatility: The entire unit weighs only 14 ounces and comes with an included wrist lanyard for added carrying security. This light has a 3/8-16 inch brass nut fastener imbedded in the base of the handle to allow mounting this light to a tripod or magnetic base like our MM-2 or MM-5. We also offer permanent mount bases, which can be screwed into the base as well. This unit is fully field serviceable and requires no tools to disassemble or reassemble. This unit is ideal for military, security and law enforcement as well as hunting and any application that requires an extremely durable and effective source of portable illumination.

10W1 LED Pistol Grip Spotlight is an extremely rugged and effective spotlight designed to give users a powerful, durable and easy to use source of reliable light. This spotlight produces 800 lumens and a light beam approximately 800’ long by 175’ wide. This pistol grip spotlight requires no tools for servicing and runs for 4.5 hours on a single 90 minute charge.

This light weight, 10 watt LED spotlight is ergonomically designed to produce a well balanced and easily managed handheld light source that can withstand abuse under tactical conditions and operate for 4.5 hours on a single charge of its integrated lithium ion battery pack. This light contains a single 10 watt LED rated at 120,000 hours of operational life which is paired with a patent pending reflector design to produce a light beam that reaches 800 feet in length and 175 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range.

This pistol grip spotlight is designed for durability with a handle constructed of high impact nylon and an LED fully potted within a lamp assembly constructed of machined aluminum. The LED lamp assembly is protected by a thick Lexan lens and the integral lithium ion battery pack provides long battery life rated at 1,000’s of charge cycles. This lamp and the materials it is constructed from are water, UV ray, impact and vibration resistant and designed to be easily field serviceable. This unit requires no tools to remove any components and the internal connectors are accessed through a snap in base at the bottom of the handle.

Power for this spotlight is provided via an integral lithium ion battery pack for the highest reliability and durability possible. This unit charges in 90 minutes and provides 4.5 hours of runtime when fully charged. The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This means you do not need to wait until the batteries are fully depleted before recharging them, nor do you need to allow them to fully recharge before using the unit. This allows users to operate this unit at any time without having to follow complex or highly inconvenient battery charging procedures.

RL-85-10W1 Creating 12 foot wide beam at 30 feet.
Click Photo to Enlarge Click Photo to Enlarge
The following pictures show a large open field being illuminated by the RL-85-10W1
Click Photo to Enlarge Click Photo to Enlarge

Lithium Ion Reliability: The lithium ion batteries used in this unit do not require special charging practices to preserve their effectiveness or longevity and can be recharged when only halfway depleted or only charged to a fraction of their full capacity and will not suffer from degradation or battery memory issues. This allows users to use this unit at any time without having to follow complex or highly inconvenient battery charging procedures. Finally, these batteries hold their charge for up to 12 months, allowing users to avoid the need for constant maintenance charging. The included universal smart charging unit is compatible with any voltages both domestic and international and plugs into any standard wall outlet. The smart charger that ships with this light operates automatically and will top off the battery and quit once the battery is fully charged, even if the light is left connected to the charger once fully charged.

Durability-Convenience: The RL-85-10W1 Pistol Grip LED Spotlight contains a single LED that is fully potted within a machined aluminum lamp housing and protected by a thick Lexan lens. This LED has an expected life span of 50,000+ hours and the entire LED lamp housing can be removed and replaced. This light is constructed of UV, water and impact resistant materials including a handle constructed of high impact nylon for extreme durability and resistance to damage from vibrations, shocks and impacts. The machined aluminum lamp housing is finished with an anodized coating for corrosion resistance. 16 gauge wiring is used to connect the internal components for maximum reliability and durability.

Versatility: The entire unit weighs only 14 ounces and comes with an included wrist lanyard for added carrying security. This light has a 3/8-16 inch brass nut fastener imbedded in the base of the handle to allow mounting this light to a tripod or magnetic base like our MM-2 or MM-5. We also offer permanent mount bases, which can be screwed into the base as well. This unit is fully field serviceable and requires no tools to disassemble or reassemble. This unit is ideal for military, security and law enforcement as well as hunting and any application that requires an extremely durable and effective source of portable illumination.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number RL-85-10W1
Product Name LED Light - 10 Watt - Rechargeable L-ion - Pistol Style - 800 Lumens - 800' X 175' Beam
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Spot Light - CA-DPB2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Violet 415nm) - SSLM-415C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 415 nm (4150 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details