Larson Electronics LLC Wireless Remote Control Dual Beam Searchlight - stainless steel housing - RCL200-RF

Description
The Wireless Remote Control Dual Beam Searchlight is a heavy-duty, motorized remote control search light.It's rugged anodized and painted aluminum housing prevents corrosion. The Dual Beam searchlight contains two powerful halogen bulbs giving it the output of 200,000 candlepower. When mounted, the searchlight can continuously turn 360 degrees. The Wireless remote control dual beam searchlight has a vertical range is 27 degrees in total. Nine from the center line to full up and 18 from center line to full down. The dual beam searchlight has two different speeds; a FAST and SLOW mode marked by a Tortoise for slow and a Hare for fast. The Dual Beam Searchlight allows it's operator to quickly and simply switch from a flood to a spot beam. Not only does it give you these two options, but allows the operator to choose from any option in between as well. Endless Rotation: Due to the fact that the RCL200-RF is wireless, it has a unique mounting base, and it's internal spindle, the Wireless Remote Control Dual Beam Searchlight has an endless rotational feature. What this means is that the operator can keep turning the Dual Beam Spotlight in either direction and it will never stop, however, when kept in one certain position, the light will lock and no unwanted movement will occur. Specifications: Voltage: 12V or 24V DC Current: 10 @ 12V; 5 @ 24V Bulb Configuration: 55W Halogen Number of Bulbs: 2 Candle Power: 200,000 Weight: 6lbs.
Datasheet
Description
The Wireless Remote Control Dual Beam Searchlight is a heavy-duty, motorized remote control search light.It's rugged anodized and painted aluminum housing prevents corrosion. The Dual Beam searchlight contains two powerful halogen bulbs giving it the output of 200,000 candlepower. When mounted, the searchlight can continuously turn 360 degrees. The Wireless remote control dual beam searchlight has a vertical range is 27 degrees in total. Nine from the center line to full up and 18 from center line to full down. The dual beam searchlight has two different speeds; a FAST and SLOW mode marked by a Tortoise for slow and a Hare for fast. The Dual Beam Searchlight allows it's operator to quickly and simply switch from a flood to a spot beam. Not only does it give you these two options, but allows the operator to choose from any option in between as well. Endless Rotation: Due to the fact that the RCL200-RF is wireless, it has a unique mounting base, and it's internal spindle, the Wireless Remote Control Dual Beam Searchlight has an endless rotational feature. What this means is that the operator can keep turning the Dual Beam Spotlight in either direction and it will never stop, however, when kept in one certain position, the light will lock and no unwanted movement will occur. Specifications: Voltage: 12V or 24V DC Current: 10 @ 12V; 5 @ 24V Bulb Configuration: 55W Halogen Number of Bulbs: 2 Candle Power: 200,000 Weight: 6lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Remote Control Dual Beam Searchlight - stainless steel housing - - RCL200-RF - Larson Electronics LLC
Kemp, TX, USA
Wireless Remote Control Dual Beam Searchlight - stainless steel housing -
RCL200-RF
Wireless Remote Control Dual Beam Searchlight - stainless steel housing - RCL200-RF
The Wireless Remote Control Dual Beam Searchlight is a heavy-duty, motorized remote control search light.It's rugged anodized and painted aluminum housing prevents corrosion. The Dual Beam searchlight contains two powerful halogen bulbs giving it the output of 200,000 candlepower. When mounted, the searchlight can continuously turn 360 degrees. The Wireless remote control dual beam searchlight has a vertical range is 27 degrees in total. Nine from the center line to full up and 18 from center line to full down. The dual beam searchlight has two different speeds; a FAST and SLOW mode marked by a Tortoise for slow and a Hare for fast. The Dual Beam Searchlight allows it's operator to quickly and simply switch from a flood to a spot beam. Not only does it give you these two options, but allows the operator to choose from any option in between as well. Endless Rotation: Due to the fact that the RCL200-RF is wireless, it has a unique mounting base, and it's internal spindle, the Wireless Remote Control Dual Beam Searchlight has an endless rotational feature. What this means is that the operator can keep turning the Dual Beam Spotlight in either direction and it will never stop, however, when kept in one certain position, the light will lock and no unwanted movement will occur. Specifications: Voltage: 12V or 24V DC Current: 10 @ 12V; 5 @ 24V Bulb Configuration: 55W Halogen Number of Bulbs: 2 Candle Power: 200,000 Weight: 6lbs.

The Wireless Remote Control Dual Beam Searchlight is a heavy-duty, motorized remote control search light.It's rugged anodized and painted aluminum housing prevents corrosion. The Dual Beam searchlight contains two powerful halogen bulbs giving it the output of 200,000 candlepower. When mounted, the searchlight can continuously turn 360 degrees.

The Wireless remote control dual beam searchlight has a vertical range is 27 degrees in total. Nine from the center line to full up and 18 from center line to full down. The dual beam searchlight has two different speeds; a FAST and SLOW mode marked by a Tortoise for slow and a Hare for fast.

The Dual Beam Searchlight allows it's operator to quickly and simply switch from a flood to a spot beam. Not only does it give you these two options, but allows the operator to choose from any option in between as well.

Endless Rotation: Due to the fact that the RCL200-RF is wireless, it has a unique mounting base, and it's internal spindle, the Wireless Remote Control Dual Beam Searchlight has an endless rotational feature. What this means is that the operator can keep turning the Dual Beam Spotlight in either direction and it will never stop, however, when kept in one certain position, the light will lock and no unwanted movement will occur.

Specifications:
Voltage: 12V or 24V DC
Current: 10 @ 12V; 5 @ 24V
Bulb Configuration: 55W Halogen
Number of Bulbs: 2
Candle Power: 200,000
Weight: 6lbs.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number RCL200-RF
Product Name Wireless Remote Control Dual Beam Searchlight - stainless steel housing -
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Back Light - CA-DSB7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details